location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1125no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8KE94EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194721246431 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2020
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-9700F (12MB Cache, 3GHz)
  • - NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1024GB SSD
Long product name HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must :
The short editorial description of HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must

Intel Core i7-9700F (12MB Cache, 3GHz), 16GB DDR4-SDRAM, 1024GB SSD, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, FreeDOS
More>>>
Short summary description HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must:
This short summary of the HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-1125no, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 1,02 TB, FreeDOS

Long summary description HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-1125no Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 FreeDOS Tower PC Must based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-1125no. Protsessori sagedus: 3 GHz, Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-9700F. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 1,02 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce RTX™ 2070. WiFi. Installitud operatsioonisüsteem: FreeDOS. Toiteallikas: 750 W. Keretüüp: Tower. Toote tüüp: PC. Toote värv: Must

HyperX® DDR4 memory
HyperX® DDR4 memory

With up to 16 GB of fast HyperX® DDR4-2666 RAM, everything from multitasking to playing games gets a performance boost.

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
9th gen Intel® Core™ i7
Protsessori mudel *
i7-9700F
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
4,7 GHz
Protsessori sagedus *
3 GHz
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
8 GT/s
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
Jahutusvõimsus (TDP)
65 W
Tjunction
100 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Installeeritud protsessorite arv
1
Protsessori poolt toetatud maksimaalne operatiivmälu
128 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
41,6 GB/s
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2666 MHz
ECC
No
Sisemälu tootja
HyperX
Salvesti
Salvestusmaht kokku *
1,02 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
SSD-ketta kogumaht
1,02 TB
Installitud SSD-de arv
2
Pooljuhtketta maht
512 GB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce RTX™ 2070
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Eraldiseisvate graafikakaartide arv
1
Pardagraafika adapteri mudel *
Ei ole saadaval
Graafikakaardi HDMI-pesade arv
1
Graafikakaardi videopesade arv (DisplayPort )
2
Graafikakaardi DVI-pesade arv
1
Graafikaadapteri USB C-tüüpi portide kogus
1
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
6
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
1
DVI-port
No
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Tower
Toetatud paigutus
Vertikaalne
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Helisüsteem
DTS Studio Sound
Usaldusväärse platvormi moodul (TPM)
Yes
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
FreeDOS
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
No
Execute Disable Bit
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
193738
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Kaubamärgile omased tunnused
HP segment
Kodu
Võimsus
Toiteallikas *
750 W
Kaal ja mõõtmed
Laius *
165 mm
Sügavus *
357 mm
Kõrgus *
433 mm
Pakendi laius
299 mm
Pakendi sügavus
496 mm
Pakendi kõrgus
516 mm
Pakendi kaal
12,1 kg
Pakendi sisu
Kuvar kaasa arvatud *
No