location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-ca2044no Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-ca2044no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
844P1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197497473780 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:11:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2023
Product end of life date
Bullet Points HP Pavilion 24-ca2044no Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Kõik ühes PC Valge 180 W
  • - Intel® Core™ i7 i7-13700T
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
More>>>
Short summary description HP Pavilion 24-ca2044no Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Valge:
This short summary of the HP Pavilion 24-ca2044no Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Valge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-ca2044no, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Pavilion 24-ca2044no Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Valge:
This is an auto-generated long summary of HP Pavilion 24-ca2044no Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Valge based on the first three specs of the first five spec groups.

HP Pavilion 24-ca2044no. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 60,5 cm (23.8"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit, Paneeli tüüp: IPS. Protsessori perekond: Intel® Core™ i7. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce® GTX 1650, Pardagraafika adapteri mudel: Intel UHD Graphics 770. Sisseehitatud kaamera. Installitud operatsioonisüsteem: Windows 11 Home. Toote värv: Valge

Ekraan
Ekraani diagonaal *
60,5 cm (23.8")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
13th gen Intel® Core™ i7
Protsessori mudel *
i7-13700T
Protsessorituumad
16
Protsessori harud
24
Protsessori võimendussagedus
4,9 GHz
Performance cores
8
Efficient cores
8
Jõudlus – põhituuma maksimaalne turbosagedus
4,8 GHz
Tõhus põhituuma maksimaalne turbosagedus
3,6 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
1 GHz
Protsessori vahemälu
30 MB
Protsessori vahemälu tüüp
Smart Cache
CardBusi tüüp
DMI4
Protsessori baasvõimsus
35 W
Maksimaalne turbovõimsus
106 W
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2x SO-DIMM
Mälu taktsagedus
3200 MHz
Mälu (pesad x suurus)
2 x 8 GB
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® GTX 1650
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Integreeritud graafikaadapter *
Yes
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
8 W
Kõlarite tootja
Bang & Olufsen
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
5 MP
Privaatkaamera
Yes
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8852BE
Antenni tüüp
2x2
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
HDMI-portide arv *
2
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Värvi nimi
Snowflake white, natural silver stand
Toote värv *
Valge
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Kasutuselevõtu aasta
2023
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Emaplaadi kiip
Intel H670
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Komplektis sisalduv tarkvara
McAfee LiveSafe; Dropbox
Protsessori spetsiifilised funktsioonid
CPU konfiguratsioon (maksimaalne)
1
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP segment
Kodu
Võimsus
AC-adapteri toide
180 W
AC-adapteri sagedus
50/60 Hz
AC-adapteri sisendpinge
100 - 240 V
Kaal ja mõõtmed
Laius (koos alusega)
540,2 mm
Sügavus (koos alusega)
171,2 mm
Kõrgus (koos alusega)
427,8 mm
Kaal (koos jalaga)
6,4 kg
Kaal
6,4 kg
Pakendi laius
641 mm
Pakendi sügavus
277 mm
Pakendi kõrgus
525 mm
Pakendi kaal
10 kg
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
EPEAT Gold, ENERGY STAR
Pakendi sisu
Hiir kaasa arvatud
Yes
Hiire ühenduvus
Juhtmevaba
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmevaba
Klaviatuuri taustvalgustuse värv
Valge
Muud funktsioonid
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Ekraani diagonaal (meetermõõdustik)
60,5 cm
Vabade sisemälu laienduspesade arv
2
Toiteallikas
180 W
Country Distributor
Sverige 1 distributor(s)