location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-ck1001no Intel® Core™ i9 i9-12900H Sülearvuti 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ck1001no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81U47EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197497270617 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 11:29:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP 17-ck1001no Intel® Core™ i9 i9-12900H Sülearvuti 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine Sülearvuti Kokkukäiv Must
  • - Intel® Core™ i9 i9-12900H
  • - 43,9 cm (17.3") Quad HD 2560 x 1440 pikslit IPS 16:9
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 3080 Ti 16 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Liitiumpolümeer (LiPo) 83 Wh 6,75 h 330 W
  • - Windows 11 Home
More>>>
Short summary description HP 17-ck1001no Intel® Core™ i9 i9-12900H Sülearvuti 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Must:
This short summary of the HP 17-ck1001no Intel® Core™ i9 i9-12900H Sülearvuti 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17-ck1001no, Intel® Core™ i9, 43,9 cm (17.3"), 2560 x 1440 pikslit, 32 GB, 2 TB, Windows 11 Home

Long summary description HP 17-ck1001no Intel® Core™ i9 i9-12900H Sülearvuti 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Must:
This is an auto-generated long summary of HP 17-ck1001no Intel® Core™ i9 i9-12900H Sülearvuti 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Must based on the first three specs of the first five spec groups.

HP 17-ck1001no. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i9, Protsessori mudel: i9-12900H. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Quad HD, Ekraani resolutsioon: 2560 x 1440 pikslit. Sisemälu: 32 GB, Sisemälu tüüp: DDR5-SDRAM. Salvestusmaht kokku: 2 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel Iris Xe Graphics, Eraldiseisva graafika adapteri mudel: NVIDIA GeForce RTX 3080 Ti. Installitud operatsioonisüsteem: Windows 11 Home. Toote värv: Must

Disain
Värvi nimi
Shadow black cover and base, shadow black aluminum keyboard frame
Toote tüüp *
Sülearvuti
Toote värv *
Must
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Mängimine
Kasutuselevõtu aasta
2023
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
43,9 cm (17.3")
Ekraani resolutsioon *
2560 x 1440 pikslit
Puutetundlik ekraan *
No
HD tüüp
Quad HD
Paneeli tüüp
IPS
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
300 cd/m²
Ekraani diagonaal (meetermõõdustik)
43,9 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Ekraani reageerimisaja tõus/langus
3 ms
Maksimaalne värskendussagedus
165 Hz
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i9
Protsessori generatsioon
12th gen Intel® Core™ i9
Protsessori mudel *
i9-12900H
Protsessorituumad
14
Protsessori harud
20
Protsessori võimendussagedus
5 GHz
Performance cores
6
Efficient cores
8
Jõudlus – põhituuma maksimaalne turbosagedus
5 GHz
Tõhus põhituuma maksimaalne turbosagedus
3,8 GHz
Protsessori vahemälu
24 MB
Protsessori vahemälu tüüp
Smart Cache
Seadistatav TDP-alamväärtus
35 W
Protsessori baasvõimsus
45 W
Maksimaalne turbovõimsus
115 W
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu taktsagedus
4800 MHz
Mälu (pesad x suurus)
2 x 16 GB
Memory slots (available)
2
Vabade sisemälu laienduspesade arv
2
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
2 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
2 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
2 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express 4.0
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 3080 Ti
Eraldiseisva graafikakaardi mälu
16 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel Iris Xe Graphics
Pardagraafika adapteri mudel *
Intel Iris Xe Graphics
Audio
Helisüsteem
DTS:X Ultra
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Võrgustumine
WiFi-standardid
Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
MediaTek MT7921
WLAN-kontrolleri tootja
MediaTek
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.3
MIMO
Yes
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.1
Mini DisplayPort arv
1
Thunderbolt 4 portide arv
1
Intel® Thunderbolt 4
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
2
Toimimine
Emaplaadi kiip
Intel® SoC
Temperatuuri andur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Klaviatuuri taustvalgustusega tsoon
4-tsooniline RGB
Täismõõdus klaviatuur
Yes
Tarkvara
Proovitarkvara
McAfee Online Protection 30-day trial
Installitud operatsioonisüsteem *
Windows 11 Home
Protsessori spetsiifilised funktsioonid
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Execute Disable Bit
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP Audio Boost
Yes
HP kõlari tüüp
HP Dual Speakers
HP Imagepad
Yes
HP esikaamera
HP Wide Vision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
6
Aku mahtuvus *
83 Wh
Aku tööiga (maksimaalne)
6,75 h
Pideva video taasesituse aeg
7,75 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Aku kaal
315 g
Võimsus
AC-adapteri toide
330 W
AC-adapteri sagedus
50/60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Kaal ja mõõtmed
Laius
397,1 mm
Sügavus
262 mm
Kõrgus
27 mm
Kaal *
2,78 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
624 mm
Pakendi kõrgus
345 mm
Pakendi kaal
5,45 kg
Muud funktsioonid
Kõlarite arv
2