location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-bf0001no Intel® Core™ i7 i7-1250U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sinine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-bf0001no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7P9J2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197192888834 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 07:21:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 13-bf0001no Intel® Core™ i7 i7-1250U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sinine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hübriid (kaks ühes) Muudetav (Folder) Sinine
  • - Intel® Core™ i7 i7-1250U
  • - Puutetundlik ekraan 33,8 cm (13.3") 2.8K 2880 x 1800 pikslit OLED-ekraan LED-tagantvalgustus 16:10
  • - 16 GB LPDDR4x-SDRAM 4266 MHz
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Liitiumpolümeer (LiPo) 66 Wh 15 h 65 W
  • - Windows 11 Home
More>>>
Short summary description HP ENVY x360 13-bf0001no Intel® Core™ i7 i7-1250U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sinine:
This short summary of the HP ENVY x360 13-bf0001no Intel® Core™ i7 i7-1250U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sinine data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 13-bf0001no, Intel® Core™ i7, 33,8 cm (13.3"), 2880 x 1800 pikslit, 16 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY x360 13-bf0001no Intel® Core™ i7 i7-1250U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sinine:
This is an auto-generated long summary of HP ENVY x360 13-bf0001no Intel® Core™ i7 i7-1250U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Sinine based on the first three specs of the first five spec groups.

HP ENVY x360 13-bf0001no. Toote tüüp: Hübriid (kaks ühes), Toote kuju: Muudetav (Folder). Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-1250U. Ekraani diagonaal: 33,8 cm (13.3"), HD tüüp: 2.8K, Ekraani resolutsioon: 2880 x 1800 pikslit, Puutetundlik ekraan. Sisemälu: 16 GB, Sisemälu tüüp: LPDDR4x-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel Iris Xe Graphics. Installitud operatsioonisüsteem: Windows 11 Home. Toote värv: Sinine

Disain
Värvi nimi
Space blue aluminum
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Sinine
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Premium
Kasutuselevõtu aasta
2023
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
2880 x 1800 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
2.8K
Paneeli tüüp
OLED-ekraan
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:10
Ekraani klaasi tüüp
Corning Glass
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
500 cd/m²
Ekraani diagonaal (meetermõõdustik)
33,8 cm
RGB-värviruum
DCI-P3
Värvigamma
100 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
12th gen Intel® Core™ i7
Protsessori mudel *
i7-1250U
Protsessorituumad
10
Protsessori harud
12
Protsessori võimendussagedus
4,7 GHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
LPDDR4x-SDRAM
Mälu taktsagedus
4266 MHz
ECC
No
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MicroSD (TransFlash)
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Iris Xe Graphics
Pardagraafika adapteri mudel *
Intel Iris Xe Graphics
Audio
Helisüsteem
B&O PLAY
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
5 MP
Infrapuna (IR) kaamera
Yes
Privaatkaamera
Yes
Privaatsuse tüüp
Privaatsust tagav veebikaamera kate
Võrgustumine
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
WiFi-standardid
Wi-Fi 6E (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6E AX211
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
Bluetoothi versioon
5.3
MIMO
Yes
Pesad & liidesed
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk
2
Thunderbolt 4 portide arv
2
Intel® Thunderbolt 4
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laadimispordi tüüp
USB tüüp-C
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
3
Toimimine
Emaplaadi kiip
Intel® SoC
Elektrooniline kompass
Yes
Kiirendusmõõtur
Yes
Güroskoop
Yes
Temperatuuri andur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Täismõõdus klaviatuur
Yes
Klaviatuuri värvi nimi
avaruudensininen
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Protsessori spetsiifilised funktsioonid
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Execute Disable Bit
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP Audio Boost
Yes
HP kõlari tüüp
HP Dual Speakers
HP Imagepad
Yes
HP esikaamera
HP TrueVision 5MP
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
4
Aku mahtuvus *
66 Wh
Aku tööiga (maksimaalne)
15 h
Pideva video taasesituse aeg
16,25 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Aku kaal
275 g
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, EPEAT Gold
Kaal ja mõõtmed
Laius
298,3 mm
Sügavus
214,9 mm
Kõrgus
16,1 mm
Kaal *
1,34 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
483 mm
Pakendi kõrgus
305 mm
Pakendi kaal
2,49 kg
Pakendi sisu
Kaasas klaviatuur
Yes
Krihvel
No
Muud funktsioonid
Kõlarite arv
2