location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 27-cb1022no Bundle All-in-One PC AMD Ryzen™ 3 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One 27-cb1022no Bundle All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7N7K2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197192774021 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP All-in-One 27-cb1022no Bundle All-in-One PC AMD Ryzen™ 3 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev 90 W
  • - AMD Ryzen™ 3
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 11 Home
More>>>
Short summary description HP All-in-One 27-cb1022no Bundle All-in-One PC AMD Ryzen™ 3 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home:
This short summary of the HP All-in-One 27-cb1022no Bundle All-in-One PC AMD Ryzen™ 3 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One 27-cb1022no Bundle All-in-One PC, AMD Ryzen™ 3, 8 GB, DDR4-SDRAM, 256 GB, SSD, Windows 11 Home

Long summary description HP All-in-One 27-cb1022no Bundle All-in-One PC AMD Ryzen™ 3 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home:
This is an auto-generated long summary of HP All-in-One 27-cb1022no Bundle All-in-One PC AMD Ryzen™ 3 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home based on the first three specs of the first five spec groups.

HP All-in-One 27-cb1022no Bundle All-in-One PC. Protsessori perekond: AMD Ryzen™ 3. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 3200 MHz. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. WiFi. Installitud operatsioonisüsteem: Windows 11 Home. Toiteallikas: 90 W. Kaal: 6,59 kg

Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 3
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
4,1 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
2 x 4 GB
Mälupesad
2x SO-DIMM
Mälu taktsagedus
3200 MHz
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Installeeritud ketaste arv
1
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
3
AMD
Sisemodemi graafikaadapteri perekond
AMD Radeon Graphics
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtec RTL8822CE
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 2.0 portide arv *
2
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
Disain
Värvi nimi
Starry white
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toimimine
Turu positsiooneerimine
Iga päev
Sisseehitatud kõlar(id)
Yes
Kõlarite arv
2
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP segment
Kodu
Võimsus
Toiteallikas *
90 W
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
EPEAT Gold, ENERGY STAR
Kaal ja mõõtmed
Laius *
612,6 mm
Sügavus *
208 mm
Kõrgus *
475,8 mm
Kaal *
6,59 kg
Pakendi laius
850 mm
Pakendi sügavus
295 mm
Pakendi kõrgus
705 mm
Pakendi kaal
13 kg
Pakendi sisu
Ekraani diagonaal
68,6 cm (27")
Ekraani resolutsioon
1920 x 1080 pikslit
Paneeli tüüp
IPS
Ekraani heledus
300 cd/m²
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmevaba
Klaviatuuri taustvalgustuse värv
Valge
Muud funktsioonid
Puutetundlik ekraan
No
Vabade sisemälu laienduspesade arv
2
Ekraani diagonaal (meetermõõdustik)
68,6 cm