location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Desktop 690-0048no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7GU07EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905702800 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jan 2020
Product end of life date
Bullet Points HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400F (9MB Cache, 2.9GHz)
  • - NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must :
The short editorial description of HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must

Intel Core i5-9400F (9MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 512GB SSD, DVD-RW, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must:
This short summary of the HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming Desktop 690-0048no, 2,9 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must:
This is an auto-generated long summary of HP Pavilion Gaming Desktop 690-0048no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Mini Tower PC Must based on the first three specs of the first five spec groups.

HP Pavilion Gaming Desktop 690-0048no. Protsessori sagedus: 2,9 GHz, Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-9400F. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD, Optilise seadme tüüp: DVD±RW. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce® GTX 1660 Ti. Installitud operatsioonisüsteem: Windows 10 Home, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 310 W. Keretüüp: Mini Tower. Toote tüüp: PC

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
9th gen Intel® Core™ i5
Protsessori mudel *
i5-9400F
Protsessorituumad
6
Protsessori harud
6
Protsessori võimendussagedus
4,1 GHz
Protsessori sagedus *
2,9 GHz
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori vahemälu
9 MB
Protsessori vahemälu tüüp
Smart Cache
Süsteemi siinikiirus
8 GT/s
CardBusi tüüp
DMI3
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
Jahutusvõimsus (TDP)
65 W
Tjunction
100 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x8+2x4, 1x16, 2x8
Installeeritud protsessorite arv
1
Protsessori poolt toetatud maksimaalne operatiivmälu
128 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
41,6 GB/s
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2666 MHz
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
DVD±RW
Installeeritud ketaste arv
1
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® GTX 1660 Ti
Eraldiseisva graafikakaardi mälu
6 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Pardagraafika adapteri mudel *
Ei ole saadaval
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
1x1
Bluetooth
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
6
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
DVI-port
Yes
HDMI-portide arv *
1
DisplayPort arv
1
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
No
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Pesad & liidesed
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x1 pesad
1
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Mini Tower
Toetatud paigutus
Vertikaalne
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Mängimine
Emaplaadi kiip
Intel® H370
Audioväljundi kanalid
5.1 kanalid
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Home
Operatsioonisüsteemi arhitektuur
64-bit
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
No
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
No
Execute Disable Bit
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel® TSX-NI versioon
0,00
Protsessori ARK ID
190883
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP segment
Kodu
Võimsus
Toiteallikas *
310 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Gold, ENERGY STAR
Kaal ja mõõtmed
Laius *
170 mm
Sügavus *
277 mm
Kõrgus *
338 mm
Kaal *
5,15 kg
Pakendi laius
390 mm
Pakendi sügavus
499 mm
Pakendi kõrgus
291 mm
Pakendi kaal
8 kg
Pakendi sisu
Kuvar kaasa arvatud *
No