location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 15.6 G9 Intel® Core™ i7 i7-1260P Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 15.6 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
724K2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197192036709 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 08:17:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 450 15.6 G9 Intel® Core™ i7 i7-1260P Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Sülearvuti Kokkukäiv Hõbe
  • - Intel® Core™ i7 i7-1260P 2,1 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pikslit IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Liitiumioon (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
More>>>
Short summary description HP ProBook 450 15.6 G9 Intel® Core™ i7 i7-1260P Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Hõbe:
This short summary of the HP ProBook 450 15.6 G9 Intel® Core™ i7 i7-1260P Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 15.6 G9, Intel® Core™ i7, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pikslit, 16 GB, 512 GB

Long summary description HP ProBook 450 15.6 G9 Intel® Core™ i7 i7-1260P Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Hõbe:
This is an auto-generated long summary of HP ProBook 450 15.6 G9 Intel® Core™ i7 i7-1260P Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Hõbe based on the first three specs of the first five spec groups.

HP ProBook 450 15.6 G9. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-1260P, Protsessori sagedus: 2,1 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel Iris Xe Graphics. Installitud operatsioonisüsteem: Windows 11 Pro. Toote värv: Hõbe

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Hõbe
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Iga päev
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
IPS
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
250 cd/m²
Ekraani diagonaal (meetermõõdustik)
39,6 cm
RGB-värviruum
NTSC
Värvigamma
45 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
12th gen Intel® Core™ i7
Protsessori mudel *
i7-1260P
Protsessorituumad
12
Protsessori harud
16
Protsessori võimendussagedus
4,7 GHz
Protsessori sagedus *
2,1 GHz
Protsessori vahemälu
18 MB
Protsessori vahemälu tüüp
L3
Seadistatav TDP-alamväärtus
20 W
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
3200 MHz
Mälu (pesad x suurus)
1 x 16 GB
Mälupesad
2x SO-DIMM
Maksimaalne sisemälu *
32 GB
ECC
No
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Iris Xe Graphics
Pardagraafika adapteri mudel *
Intel Iris Xe Graphics
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
Võrgustumine
WLAN kontrolleri mudel
Realtek RTL8852AE
WLAN-kontrolleri tootja
Realtek
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.2
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.1b
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laadimispordi tüüp
USB tüüp-C
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
Klaviatuur
Klaviatuuri erifunktsioonid
Odporność na zalanie
Osutamisseade
Clickpad
Numbriklaviatuur *
Yes
Vedelikukindel klaviatuur
Yes
Täismõõdus klaviatuur
Yes
Sisendseadme mudel
Klawiatura HP Premium
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Protsessori spetsiifilised funktsioonid
CPU konfiguratsioon (maksimaalne)
1
Kaubamärgile omased tunnused
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC adapter
Yes
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
3
Aku mahtuvus *
51 Wh
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Sõrmejäljelugeja
Yes
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
359,4 mm
Sügavus
233,9 mm
Kõrgus
19,9 mm
Kaal *
1,74 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
520 mm
Pakendi kõrgus
305 mm
Pakendi sisu
Kaasas klaviatuur
Yes
Krihvel
No
Muud funktsioonid
Kõlarite arv
2