HP logo

OMEN by HP 25L GT15-0325no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Must

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3968
Info modified on:
11 Nov 2024, 16:52:55
End of life date:
31 Jan 2024
Short summary description OMEN by HP 25L GT15-0325no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Must:

OMEN by HP 25L GT15-0325no, 3,7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 1 TB, Windows 11 Home

Long summary description OMEN by HP 25L GT15-0325no AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Must:

OMEN by HP 25L GT15-0325no. Protsessori sagedus: 3,7 GHz, Protsessori perekond: AMD Ryzen™ 5, Protsessori mudel: 5600X. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 3200 MHz. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA GeForce RTX 3060 Ti. Installitud operatsioonisüsteem: Windows 11 Home. Toiteallikas: 500 W. Keretüüp: Tower. Toote tüüp: PC. Kaal: 13,8 kg. Toote värv: Must

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.