location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790-0033no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VK08EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905228775 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Nov 2019
Product end of life date
Bullet Points HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine PC Must, Roheline 500 W
  • - Intel® Core™ i7 i7-9700 3 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,13 TB HDD+SSD DVD±RW Integreeritud kaardilugeja
  • - NVIDIA® GeForce RTX™ 2060 6 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline :
The short editorial description of HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline

Pavilion Gaming 790-0033no
More>>>
Short summary description HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline:
This short summary of the HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 790-0033no, 3 GHz, Intel® Core™ i7, 16 GB, 1,13 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline:
This is an auto-generated long summary of HP Pavilion Gaming 790-0033no Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Must, Roheline based on the first three specs of the first five spec groups.

HP Pavilion Gaming 790-0033no. Protsessori sagedus: 3 GHz, Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-9700. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 1,13 TB, Salvestusseade: HDD+SSD, Optilise seadme tüüp: DVD±RW. Pardagraafika adapteri mudel: Intel® UHD Graphics 630, Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce RTX™ 2060. Installitud operatsioonisüsteem: Windows 10 Home, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 500 W. Toote tüüp: PC

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
9th gen Intel® Core™ i7
Protsessori mudel *
i7-9700
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
4,7 GHz
Protsessori sagedus *
3 GHz
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
Smart Cache
Süsteemi siinikiirus
8 GT/s
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
Jahutusvõimsus (TDP)
65 W
Tjunction
100 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Installeeritud protsessorite arv
1
Protsessori poolt toetatud maksimaalne operatiivmälu
128 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
41,6 GB/s
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
4x DIMM
Mälu taktsagedus
2666 MHz
ECC
No
Salvesti
Salvestusmaht kokku *
1,13 TB
Salvestusseade *
HDD+SSD
Optilise seadme tüüp *
DVD±RW
Installeeritud ketaste arv
2
Kõvaketta kogumaht
1 TB
Installitud kõvaketaste arv
1
Kõvakettamaht
1 TB
Kõvaketta liides
SATA
Kõvaketta kiirus
7200 RPM
SSD-ketta kogumaht
128 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
128 GB
Pooljuhtketta liides
PCI Express
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce RTX™ 2060
Eraldiseisva graafikakaardi mälu
6 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1200 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3E98
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
6
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
2
Pesad & liidesed
DVI-port
Yes
HDMI-portide arv *
1
DisplayPort arv
1
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x1 pesad
2
PCI Expressi x4 pesad
1
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Mini Tower
Toetatud paigutus
Vertikaalne
Toote värv *
Must, Roheline
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Mängimine
Emaplaadi kiip
Intel® H370
Audioväljundi kanalid
5.1 kanalid
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Home
Operatsioonisüsteemi arhitektuur
64-bit
Eelinstallitud tarkvara
Netflix
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365
Komplektis sisalduv tarkvara
Dropbox
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
191792
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Quick Sync videotehnoloogia
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Software tagatud
HP Lighting Bar Control; HP Audio Switch
HP segment
Kodu
Võimsus
Toiteallikas *
500 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius *
154 mm
Sügavus *
375,8 mm
Kõrgus *
369 mm
Kaal *
8,6 kg
Pakendi laius
299 mm
Pakendi sügavus
478 mm
Pakendi kõrgus
512 mm
Pakendi kaal
10,5 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Muud funktsioonid
Optiliste draivide arv
1