location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 830 G9 Intel® Core™ i5 i5-1235U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x360
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
830 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6T1X6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197029926388 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 05:11:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x360 830 G9 Intel® Core™ i5 i5-1235U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hübriid (kaks ühes) Muudetav (Folder) Hõbe
  • - Intel® Core™ i5 i5-1235U
  • - Puutetundlik ekraan 33,8 cm (13.3") WUXGA 1920 x 1200 pikslit IPS Läige
  • - 16 GB DDR5-SDRAM 4800 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2 5G
  • - Liitiumpolümeer (LiPo) 38 Wh 45 W
  • - Windows 11 Pro
More>>>
Short summary description HP Elite x360 830 G9 Intel® Core™ i5 i5-1235U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe:
This short summary of the HP Elite x360 830 G9 Intel® Core™ i5 i5-1235U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x360 830 G9, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1200 pikslit, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Elite x360 830 G9 Intel® Core™ i5 i5-1235U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe:
This is an auto-generated long summary of HP Elite x360 830 G9 Intel® Core™ i5 i5-1235U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe based on the first three specs of the first five spec groups.

HP Elite x360 830 G9. Toote tüüp: Hübriid (kaks ühes), Toote kuju: Muudetav (Folder). Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-1235U. Ekraani diagonaal: 33,8 cm (13.3"), HD tüüp: WUXGA, Ekraani resolutsioon: 1920 x 1200 pikslit, Puutetundlik ekraan. Sisemälu: 16 GB, Sisemälu tüüp: DDR5-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Mobiilsidevõrgu põlvkond: 5G. Installitud operatsioonisüsteem: Windows 11 Pro. Toote värv: Hõbe

Disain
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Hõbe
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Premium
Kasutuselevõtu aasta
2022
Päritoluriik
Hiina
Originaalbrändi nimi
HP
Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
1920 x 1200 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
WUXGA
Paneeli tüüp
IPS
Ekraani pind
Läige
Peegeldumisvastane ekraan
Yes
Ekraani heledus
1000 cd/m²
Ekraani diagonaal (meetermõõdustik)
33,8 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
12th gen Intel® Core™ i5
Protsessori mudel *
i5-1235U
Protsessorituumad
10
Protsessori harud
12
Protsessori võimendussagedus
4,4 GHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Seadistatav TDP-alamväärtus
12 W
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu taktsagedus
4800 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
16 GB
ECC
No
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel Iris Xe Graphics
Pardagraafika adapteri mudel *
Intel Iris Xe Graphics
Audio
Helisüsteem
B&O PLAY
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Võrgustumine
Mobiilsidevõrgu põlvkond
5G
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
WiFi-standardid
Wi-Fi 6E (802.11ax)
Mobiilsidevõrgu ühendus *
Yes
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6E AX211
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
Bluetoothi versioon
5.2
WWAN-i kontroller
Intel® 5G Solution 5000
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
2.0
Thunderbolt 4 portide arv
2
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laadimispordi tüüp
USB tüüp-C
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
Klaviatuur
Klaviatuuri erifunktsioonid
Roiskesuojattu
Osutamisseade
Clickpad
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Chiclet-stiilis klaviatuur
Yes
Vedelikukindel klaviatuur
Yes
Sisendseadme mudel
HP Premium -näppäimistö
Tarkvara
Windows 11 tasuta versiooniuuendus
Yes
Installitud operatsioonisüsteem *
Windows 11 Pro
Protsessori spetsiifilised funktsioonid
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Execute Disable Bit
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP Sure View
Yes
HP kõlari tüüp
HP Dual Speakers
HP Support Assistant
Yes
HP Smart AC adapter
Yes
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
3
Aku mahtuvus *
38 Wh
Võimsus
AC-adapteri toide
45 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Kaabliluku pesa
Yes
Sõrmejäljelugeja
Yes
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Sertifikaadid
Vastavussertifikaadid
GS mark
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, TCO
Kaal ja mõõtmed
Laius
300,1 mm
Sügavus
216,2 mm
Kõrgus
19,2 mm
Kaal *
1,32 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
449 mm
Pakendi kõrgus
305 mm
Pakendi sisu
Kaasas klaviatuur
Yes
Krihvel
Yes
Muud funktsioonid
Kõlarite arv
2