location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 16 G9 Intel® Core™ i7 i7-1255U Mobiilne tööjaam 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B8D8EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196786464249 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2024 07:19:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP ZBook Firefly 16 G9 Intel® Core™ i7 i7-1255U Mobiilne tööjaam 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toimimine Mobiilne tööjaam Kokkukäiv Hõbe
  • - Intel® Core™ i7 i7-1255U 1,7 GHz
  • - 40,6 cm (16") WUXGA 1920 x 1200 pikslit IPS 16:10
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX A500 4 GB Intel® HD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Liitiumpolümeer (LiPo) 76 Wh 110 W
  • - Windows 11 Pro
More>>>
Short summary description HP ZBook Firefly 16 G9 Intel® Core™ i7 i7-1255U Mobiilne tööjaam 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe:
This short summary of the HP ZBook Firefly 16 G9 Intel® Core™ i7 i7-1255U Mobiilne tööjaam 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Firefly 16 G9, Intel® Core™ i7, 1,7 GHz, 40,6 cm (16"), 1920 x 1200 pikslit, 32 GB, 1 TB

Long summary description HP ZBook Firefly 16 G9 Intel® Core™ i7 i7-1255U Mobiilne tööjaam 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe:
This is an auto-generated long summary of HP ZBook Firefly 16 G9 Intel® Core™ i7 i7-1255U Mobiilne tööjaam 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Hõbe based on the first three specs of the first five spec groups.

HP ZBook Firefly 16 G9. Toote tüüp: Mobiilne tööjaam, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-1255U, Protsessori sagedus: 1,7 GHz. Ekraani diagonaal: 40,6 cm (16"), HD tüüp: WUXGA, Ekraani resolutsioon: 1920 x 1200 pikslit. Sisemälu: 32 GB, Sisemälu tüüp: DDR5-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® HD Graphics. Installitud operatsioonisüsteem: Windows 11 Pro. Toote värv: Hõbe

Disain
Toote tüüp *
Mobiilne tööjaam
Toote värv *
Hõbe
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Toimimine
Ekraan
Ekraani diagonaal *
40,6 cm (16")
Ekraani resolutsioon *
1920 x 1200 pikslit
Puutetundlik ekraan *
No
HD tüüp
WUXGA
Paneeli tüüp
IPS
Loomulik kuvasuhe
16:10
Peegeldumisvastane ekraan
Yes
Ekraani heledus
400 cd/m²
Ekraani diagonaal (meetermõõdustik)
40,6 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
12th gen Intel® Core™ i7
Protsessori mudel *
i7-1255U
Protsessorituumad
10
Protsessori harud
12
Protsessori võimendussagedus
4,7 GHz
Protsessori sagedus *
1,7 GHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Seadistatav TDP-alamväärtus
12 W
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu taktsagedus
4800 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
2 x 16 GB
Mälupesad
2x SO-DIMM
Maksimaalne sisemälu *
64 GB
Vabade sisemälu laienduspesade arv
2
Mälukanalid
Kahe kanaliga
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA RTX A500
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics
Eraldiseisvate graafikakaartide arv
1
Audio
Helisüsteem
B&O PLAY
Sisseehitatud kõlar(id)
Yes
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
5 MP
Esikaamera HD tüüp
HD
Infrapuna (IR) kaamera
Yes
Võrgustumine
WiFi
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
WiFi-standardid
Wi-Fi 6E (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6E AX211
Võrgustumine
WLAN-kontrolleri tootja
Intel
Bluetooth
Yes
Bluetoothi versioon
5.3
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
2.0b
Thunderbolt 4 portide arv
2
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laadimispordi tüüp
USB tüüp-C
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
2
Toimimine
Emaplaadi kiip
Intel® SoC
Klaviatuur
Klaviatuuri erifunktsioonid
Odolná proti polití
Osutamisseade
Clickpad
Klaviatuuri paigutus
QWERTY
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Vedelikukindel klaviatuur
Yes
Täismõõdus klaviatuur
Yes
Sisendseadme mudel
Klávesnice HP Premium
Tarkvara
Windows 11 tasuta versiooniuuendus
Yes
Installitud operatsioonisüsteem *
Windows 11 Pro
Protsessori spetsiifilised funktsioonid
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Execute Disable Bit
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
6
Aku mahtuvus *
76 Wh
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Võimsus
AC-adapteri toide
110 W
Turvalisus
Kaabliluku pesa
Yes
Sõrmejäljelugeja
Yes
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
TCO
Kaal ja mõõtmed
Laius
358,7 mm
Sügavus
250,9 mm
Kõrgus
19,9 mm
Kaal *
1,8 kg
Pakendi andmed
Pakendi laius
552 mm
Pakendi sügavus
69 mm
Pakendi kõrgus
345 mm
Pakendi sisu
Kaasas klaviatuur
Yes
Logistika andmed
Harmonized System (HS) kood
84713000
Muud funktsioonid
Kõlarite arv
2