location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE02-0048no PC Intel® Core™ i9 i9-12900 128 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE02-0048no PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
670G2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196548303458 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 01:39:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP ENVY TE02-0048no PC Intel® Core™ i9 i9-12900 128 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Hõbe 800 W
  • - Intel® Core™ i9 i9-12900 2,4 GHz
  • - 128 GB DDR4-SDRAM 3200 MHz 4 x 32 GB
  • - 2 TB SSD Integreeritud kaardilugeja
  • - NVIDIA GeForce RTX 3080 Ti 12 GB Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 11 Home
More>>>
Short summary description HP ENVY TE02-0048no PC Intel® Core™ i9 i9-12900 128 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower Hõbe:
This short summary of the HP ENVY TE02-0048no PC Intel® Core™ i9 i9-12900 128 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE02-0048no PC, 2,4 GHz, Intel® Core™ i9, i9-12900, 128 GB, 2 TB, Windows 11 Home

Long summary description HP ENVY TE02-0048no PC Intel® Core™ i9 i9-12900 128 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower Hõbe:
This is an auto-generated long summary of HP ENVY TE02-0048no PC Intel® Core™ i9 i9-12900 128 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower Hõbe based on the first three specs of the first five spec groups.

HP ENVY TE02-0048no PC. Protsessori sagedus: 2,4 GHz, Protsessori perekond: Intel® Core™ i9, Protsessori mudel: i9-12900. Sisemälu: 128 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 3200 MHz. Salvestusmaht kokku: 2 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel UHD Graphics 770, Eraldiseisva graafika adapteri mudel: NVIDIA GeForce RTX 3080 Ti. Installitud operatsioonisüsteem: Windows 11 Home. Toiteallikas: 800 W. Keretüüp: Tower. Toote tüüp: PC. Toote värv: Hõbe

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i9
Protsessori generatsioon
12th gen Intel® Core™ i9
Protsessori mudel *
i9-12900
Protsessorituumad
16
Protsessori harud
24
Protsessori võimendussagedus
5,1 GHz
Protsessori sagedus *
2,4 GHz
Protsessori vahemälu
30 MB
Protsessori vahemälu tüüp
L3
CardBusi tüüp
DMI4
Mälu
Sisemälu *
128 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
4 x 32 GB
Mälupesad
4x DIMM
Mälu taktsagedus
3200 MHz
ECC
No
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
2 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
Installeeritud ketaste arv
2
SSD-ketta kogumaht
2 TB
Installitud SSD-de arv
2
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 3080 Ti
Eraldiseisva graafikakaardi mälu
12 GB
Eraldiseisva graafika mälu tüüp
GDDR6X
Eraldiseisvate graafikakaartide arv
1
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Intel
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX201
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
1
Pesad & liidesed
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
USB Power Delivery
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
Thunderbolt 4 portide arv
1
Ethernet LAN (RJ-45) pordid
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Tower
Värvi nimi
Natural silver, chrome logo
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Hõbe
Kasutuselevõtu aasta
2021
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Premium
Emaplaadi kiip
Intel Z690
Emaplaadi kujutegur
Mikro ATX
Audioväljundi kanalid
5.1 kanalid
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Ooterežiim
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
CPU konfiguratsioon (maksimaalne)
1
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP segment
Kodu
Võimsus
Toiteallikas *
800 W
80 PLUS sertifikaat
80 PLUS Gold
Jätkusuutlikkus
Jätkusuutlikkuse järgimine
Yes
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, EPEAT Silver
Kaal ja mõõtmed
Laius *
165 mm
Sügavus *
396,1 mm
Kõrgus *
448 mm
Kaal *
13,8 kg
Pakendi laius
498 mm
Pakendi sügavus
299 mm
Pakendi kõrgus
570 mm
Pakendi kaal
14,8 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Muud funktsioonid
Vabade sisemälu laienduspesade arv
4
Graafikaadapteri liides
PCIe x16