location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14a-cb0007no AMD 3000 3015Ce 35,6 cm (14") Puutetundlik ekraan Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook x360 14a-cb0007no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
618C7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196337797512 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Chromebook x360 14a-cb0007no AMD 3000 3015Ce 35,6 cm (14") Puutetundlik ekraan Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kodu Chromebook Muudetav (Folder) Hõbe
  • - AMD 3000 3015Ce 2,3 GHz
  • - Puutetundlik ekraan 35,6 cm (14") Full HD 1920 x 1080 pikslit IPS 16:9
  • - 4 GB DDR4-SDRAM 1600 MHz
  • - 64 GB eMMC
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Liitiumpolümeer (LiPo) 47 Wh 10,5 h 45 W
  • - ChromeOS
More>>>
Short summary description HP Chromebook x360 14a-cb0007no AMD 3000 3015Ce 35,6 cm (14") Puutetundlik ekraan Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hõbe:
This short summary of the HP Chromebook x360 14a-cb0007no AMD 3000 3015Ce 35,6 cm (14") Puutetundlik ekraan Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 14a-cb0007no, AMD 3000, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pikslit, 4 GB, 64 GB

Long summary description HP Chromebook x360 14a-cb0007no AMD 3000 3015Ce 35,6 cm (14") Puutetundlik ekraan Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hõbe:
This is an auto-generated long summary of HP Chromebook x360 14a-cb0007no AMD 3000 3015Ce 35,6 cm (14") Puutetundlik ekraan Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Hõbe based on the first three specs of the first five spec groups.

HP Chromebook x360 14a-cb0007no. Toote tüüp: Chromebook, Toote kuju: Muudetav (Folder). Protsessori perekond: AMD 3000, Protsessori mudel: 3015Ce, Protsessori sagedus: 2,3 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit, Puutetundlik ekraan. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 64 GB, Salvestusseade: eMMC. Installitud operatsioonisüsteem: ChromeOS. Toote värv: Hõbe

Disain
Toote tüüp *
Chromebook
Toote värv *
Hõbe
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Kodu
Kasutuselevõtu aasta
2021
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
Full HD
Paneeli tüüp
IPS
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
250 cd/m²
Ekraani diagonaal (meetermõõdustik)
35,6 cm
RGB-värviruum
NTSC
Värvigamma
45 protsenti
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD 3000
Protsessori mudel *
3015Ce
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
2,3 GHz
Protsessori sagedus *
2,3 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
1600 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
4 GB
ECC
No
Salvesti
Salvestusmaht kokku *
64 GB
Salvestusseade *
eMMC
Välkmälu
64 GB
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
AMD
Eraldi graafikaadapter *
No
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Kaamera
Eesmise kaamera signaali formaat
720p
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Realtec RTL8822CE
WLAN-kontrolleri tootja
Realtek
Ethernet LAN
No
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
2
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
Toimimine
Emaplaadi kiip
AMD SoC
Kiirendusmõõtur
Yes
Güroskoop
Yes
Klaviatuur
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Installitud operatsioonisüsteem *
ChromeOS
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP esikaamera
HP Wide Vision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
2
Aku mahtuvus *
47 Wh
Aku tööiga (maksimaalne)
10,5 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Aku kaal
190 g
Võimsus
AC-adapteri toide
45 W
AC-adapteri sagedus
50/60 Hz
AC-adapteri sisendpinge
100 - 240 V
Kaal ja mõõtmed
Laius
325,5 mm
Sügavus
219,6 mm
Kõrgus
18,2 mm
Kaal *
1,49 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
483 mm
Pakendi kõrgus
305 mm
Pakendi kaal
2,14 kg