location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz ThinPro 1,4 kg Must V2546

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z4EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Õhukesed kliendid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 11:04:01
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz ThinPro 1,4 kg Must V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - ThinPro
  • - ENERGY STAR
More>>>
Short summary description HP Elite t755 3 GHz ThinPro 1,4 kg Must V2546:
This short summary of the HP Elite t755 3 GHz ThinPro 1,4 kg Must V2546 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite t755, 3 GHz, AMD, AMD Ryzen Embedded, V2546, 3,9 GHz, 8 MB

Long summary description HP Elite t755 3 GHz ThinPro 1,4 kg Must V2546:
This is an auto-generated long summary of HP Elite t755 3 GHz ThinPro 1,4 kg Must V2546 based on the first three specs of the first five spec groups.

HP Elite t755. Protsessori sagedus: 3 GHz, Protsessori tootja: AMD, Protsessori perekond: AMD Ryzen Embedded. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 3200 MHz. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD, Ketta liides: PCI Express. Pardagraafika adapteri mudel: AMD Radeon Graphics. Wi-Fi standard: Wi-Fi 6E (802.11ax), WiFi-standardid: Wi-Fi 6E (802.11ax), Ethernet LAN-i andmeedastuskiirused: 10,100,1000 Mbit/s

Protsessor
Protsessori sagedus *
3 GHz
Protsessori tootja *
AMD
Protsessori perekond
AMD Ryzen Embedded
Protsessori mudel
V2546
Protsessorituumad
6
Protsessori harud
12
Protsessori võimendussagedus
3,9 GHz
Protsessori vahemälu
8 MB
L2-vahemälu
3 MB
L3-vahemälu
8 MB
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
3200 MHz
Mälupesad
2x SO-DIMM
Mälu (pesad x suurus)
2 x 4 GB
Maksimaalne sisemälu
32 GB
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Ketta liides
PCI Express
NVMe
Yes
Graafikad
Pardagraafika adapteri mudel
AMD Radeon Graphics
Audio
Sisseehitatud kõlar(id)
Yes
Võrgustumine
WiFi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
WiFi-standardid
Wi-Fi 6E (802.11ax)
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.3
Võrgustumine
WLAN kontrolleri mudel
Realtek RTL8852CE
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
2x2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid *
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
USB C-tüüpi portide arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
DisplayPort arv
4
Disain
Toote värv *
Must
Ekraan
Kuvar kaasa arvatud *
No
Tarkvara
Installitud operatsioonisüsteem *
ThinPro
Võimsus
Toiteallikas
90 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
50 mm
Sügavus
210 mm
Kõrgus
210 mm
Kaal
1,4 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Hiire ühenduvus
Juhtmega ühendatud
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Klaviatuuri tüüp
USB
Country Distributor
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)