location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0F3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196548723164 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toimimine Tööjaam Must
  • - Intel® Core™ i7 i7-12700K 3,6 GHz
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX A2000 12 GB Intel UHD Graphics 770
  • - Ethernet LAN
  • - Windows 11 Pro
More>>>
Short summary description HP Z2 G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must:
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, 3,6 GHz, Intel® Core™ i7, i7-12700K, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must based on the first three specs of the first five spec groups.

HP Z2 G9. Protsessori sagedus: 3,6 GHz, Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-12700K. Sisemälu: 32 GB, Sisemälu tüüp: DDR5-SDRAM, Mälu taktsagedus: 4800 MHz. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel UHD Graphics 770, Eraldiseisva graafika adapteri mudel: NVIDIA RTX A2000. Installitud operatsioonisüsteem: Windows 11 Pro. Keretüüp: Tower. Toote tüüp: Tööjaam. Kaal: 7,2 kg. Toote värv: Must

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
12th gen Intel® Core™ i7
Protsessori mudel *
i7-12700K
Protsessorituumad
12
Protsessori harud
20
Protsessori võimendussagedus
5 GHz
Protsessori sagedus *
3,6 GHz
Protsessori vahemälu
25 MB
Protsessori vahemälu tüüp
L3
CardBusi tüüp
DMI4
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
32 GB
Maksimaalne sisemälu *
128 GB
Sisemälu tüüp
DDR5-SDRAM
Mälu (pesad x suurus)
2 x 16 GB
Mälupesad
4x DIMM
Mälu taktsagedus
4800 MHz
ECC
No
Mitte-ECC
Yes
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
Installeeritud ketaste arv
1
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA RTX A2000
Eraldiseisva graafikakaardi mälu
12 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Eraldiseisvate graafikakaartide arv
1
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Võrgustumine
Ethernet LAN *
Yes
WiFi *
No
Pesad & liidesed
USB 2.0 portide arv *
3
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
6
DisplayPort arv
2
DisplayPort versioon
1.4
Ethernet LAN (RJ-45) pordid
1
Väljundkanal
Yes
Sisendkanal
Yes
Pesad & liidesed
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x1 (Gen 3.x) pesad
2
PCI Expressi x4 (Gen 3.x) pesad
2
PCI Express x16 (Gen 5.x) slotid
1
Disain
Keretüüp *
Tower
Toetatud paigutus
Vertikaalne
3,5" lahtrite arv
2
2,5" salvede arv
1
Toote värv *
Must
Kasutuselevõtu aasta
2022
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Toimimine
Helikiip
Realtek ALC3205-VA2-CG
Sisseehitatud kõlar(id)
Yes
Kõlarite arv
1
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Toote tüüp *
Tööjaam
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Ooterežiim
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
CPU konfiguratsioon (maksimaalne)
1
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP Support Assistant
Yes
HP segment
Ettevõtlus
Kaal ja mõõtmed
Laius *
356 mm
Sügavus *
169 mm
Kõrgus *
385 mm
Kaal *
7,2 kg
Pakendi laius
518 mm
Pakendi sügavus
295 mm
Pakendi kõrgus
490 mm
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Vabade sisemälu laienduspesade arv
2
Country Distributor
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)