location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G5 Intel® Xeon® W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Tööjaam Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8N5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196786432200 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2024 08:24:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G5 Intel® Xeon® W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Tööjaam Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toimimine Tööjaam Must
  • - Intel® Xeon® W w9-3495X
  • - 512 GB DDR5-SDRAM 4800 MHz 16 x 32 GB
  • - 4 TB SSD
  • - NVIDIA Quadro RTX 6000 48 GB
  • - Ubuntu Linux
More>>>
Short summary description HP Z8 G5 Intel® Xeon® W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Tööjaam Must:
This short summary of the HP Z8 G5 Intel® Xeon® W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Tööjaam Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G5, Intel® Xeon® W, w9-3495X, 512 GB, DDR5-SDRAM, 4 TB, Ubuntu Linux

Long summary description HP Z8 G5 Intel® Xeon® W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Tööjaam Must:
This is an auto-generated long summary of HP Z8 G5 Intel® Xeon® W w9-3495X 512 GB DDR5-SDRAM 4 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Tööjaam Must based on the first three specs of the first five spec groups.

HP Z8 G5. Protsessori perekond: Intel® Xeon® W, Protsessori mudel: w9-3495X. Sisemälu: 512 GB, Sisemälu tüüp: DDR5-SDRAM, Mälu taktsagedus: 4800 MHz. Salvestusmaht kokku: 4 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA Quadro RTX 6000. Installitud operatsioonisüsteem: Ubuntu Linux. Keretüüp: Tower. Toote tüüp: Tööjaam. Kaal: 22 kg. Toote värv: Must

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Xeon® W
Protsessori mudel *
w9-3495X
Protsessorituumad
56
Protsessori harud
112
Protsessori võimendussagedus
4,8 GHz
Performance cores
56
Protsessori vahemälu
105 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
512 GB
Maksimaalne sisemälu *
2 TB
Sisemälu tüüp
DDR5-SDRAM
Mälu (pesad x suurus)
16 x 32 GB
Mälupesad
16x DIMM
Mälu taktsagedus
4800 MHz
ECC
Yes
Salvesti
Salvestusmaht kokku *
4 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
Installeeritud ketaste arv
2
SSD-ketta kogumaht
4 TB
Installitud SSD-de arv
2
Pooljuhtketta maht
2 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA Quadro RTX 6000
Eraldiseisva graafikakaardi mälu
48 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Eraldiseisvate graafikakaartide arv
1
Võrgustumine
WiFi *
No
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
6
Pesad & liidesed
USB 3.2 Gen 2x2 C-tüüpi portide arv
2
USB Power Delivery
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Keretüüp *
Tower
Toetatud paigutus
Vertikaalne
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Toimimine
Turu positsiooneerimine
Toimimine
Helikiip
Realtek ALC3205-CG
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Toote tüüp *
Tööjaam
Tarkvara
Installitud operatsioonisüsteem *
Ubuntu Linux
Kaubamärgile omased tunnused
HP Support Assistant
Yes
HP Software tagatud
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manage
HP segment
Ettevõtlus
Võimsus
Toiteallika sisendpinge
100 - 240 V
Toiteallika sisendsagedus
50 - 60 Hz
Kaal ja mõõtmed
Laius *
215,9 mm
Sügavus *
551,2 mm
Kõrgus *
444,5 mm
Kaal *
22 kg
Pakendi laius
332 mm
Pakendi sügavus
734 mm
Pakendi kõrgus
636 mm
Pakendi kaal
27,9 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Hiire ühenduvus
Juhtmega ühendatud
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Klaviatuuri tüüp
USB
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)