location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-aF1104no Intel® Celeron® J4025 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-aF1104no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
567K9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196337154636 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2023 02:11:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Slim Desktop S01-aF1104no Intel® Celeron® J4025 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev PC Must 65 W
  • - Intel® Celeron® J4025 2 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD Integreeritud kaardilugeja
  • - Intel® UHD Graphics 600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 11 Home
More>>>
Short summary description HP Slim Desktop S01-aF1104no Intel® Celeron® J4025 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Must:
This short summary of the HP Slim Desktop S01-aF1104no Intel® Celeron® J4025 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-aF1104no, 2 GHz, Intel® Celeron®, J4025, 8 GB, 256 GB, Windows 11 Home

Long summary description HP Slim Desktop S01-aF1104no Intel® Celeron® J4025 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Must:
This is an auto-generated long summary of HP Slim Desktop S01-aF1104no Intel® Celeron® J4025 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Must based on the first three specs of the first five spec groups.

HP Slim Desktop S01-aF1104no. Protsessori sagedus: 2 GHz, Protsessori perekond: Intel® Celeron®, Protsessori mudel: J4025. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2400 MHz. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD, Integreeritud kaardilugeja. Pardagraafika adapteri mudel: Intel® UHD Graphics 600. Installitud operatsioonisüsteem: Windows 11 Home. Toiteallikas: 65 W. Keretüüp: Mini Tower. Toote tüüp: PC. Toote värv: Must

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Celeron®
Protsessori mudel *
J4025
Protsessorituumad
2
Protsessori harud
2
Protsessori võimendussagedus
2,9 GHz
Protsessori sagedus *
2 GHz
Protsessori vahemälu
2 MB
Protsessori vahemälu tüüp
L2
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2400 MHz
ECC
No
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
Installeeritud ketaste arv
1
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Pardagraafika adapteri mudel *
Intel® UHD Graphics 600
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
1x1
Bluetooth
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
VGA (D-Sub) portide arv
1
HDMI-portide arv *
1
HDMI-versioon
1.4
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
No
Kõrvaklapiväljundite arv
1
Pesad & liidesed
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Jadaportide kogus
1
Disain
Keretüüp *
Mini Tower
Toetatud paigutus
Vertikaalne
3,5" lahtrite arv
1
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Kasutuselevõtu aasta
2021
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Iga päev
Emaplaadi kiip
Intel® SoC
Audioväljundi kanalid
5.1 kanalid
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Home
Eelinstallitud tarkvara
McAfee LiveSafe;ExpressVPN (30 day free trial)
Proovitarkvara
1 month trial for new Microsoft 365 customers;25 GB Dropbox storage for 12 months
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Ooterežiim
Yes
Execute Disable Bit
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
CPU konfiguratsioon (maksimaalne)
1
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP segment
Kodu
Võimsus
Toiteallikas *
65 W
Kaal ja mõõtmed
Laius *
95 mm
Sügavus *
303 mm
Kõrgus *
270 mm
Kaal *
3,02 kg
Pakendi laius
499 mm
Pakendi sügavus
196 mm
Pakendi kõrgus
346 mm
Pakendi kaal
6,2 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud