location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon® W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523T3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197029069917 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel® Xeon® W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toimimine Tööjaam Must 1000 W
  • - Intel® Xeon® W W-2225 4,1 GHz
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 512 GB SSD DVD±RW
  • - NVIDIA RTX A2000 12 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Short summary description HP Z4 G4 Intel® Xeon® W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must:
This short summary of the HP Z4 G4 Intel® Xeon® W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 4,1 GHz, Intel® Xeon® W, 32 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description HP Z4 G4 Intel® Xeon® W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must:
This is an auto-generated long summary of HP Z4 G4 Intel® Xeon® W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Tööjaam Must based on the first three specs of the first five spec groups.

HP Z4 G4. Protsessori sagedus: 4,1 GHz, Protsessori perekond: Intel® Xeon® W, Protsessori mudel: W-2225. Sisemälu: 32 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2933 MHz. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD, Optilise seadme tüüp: DVD±RW. Eraldiseisva graafika adapteri mudel: NVIDIA RTX A2000. Installitud operatsioonisüsteem: Windows 11 Pro. Toiteallikas: 1000 W. Keretüüp: Tower. Toote tüüp: Tööjaam. Toote värv: Must

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Xeon® W
Protsessori mudel *
W-2225
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
4,6 GHz
Protsessori sagedus *
4,1 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
2 x 16 GB
Mälupesad
8x DIMM
Mälu taktsagedus
2933 MHz
ECC
Yes
Mälukanalid
Kvadraat-kanal
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
DVD±RW
Installeeritud ketaste arv
1
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express
SSD-ketta mõõtmed
M.2
Integreeritud kaardilugeja
No
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA RTX A2000
Eraldiseisva graafikakaardi mälu
12 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Eraldiseisvate graafikakaartide arv
1
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
WiFi *
Yes
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
10
DVI-port
No
PS/2-portide kogus
2
Ethernet LAN (RJ-45) pordid
2
Mikrofonisisend
No
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Jadaportide kogus
1
Disain
Keretüüp *
Tower
Disain
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Kasutuselevõtu aasta
2022
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Toimimine
Emaplaadi kiip
Intel® C422
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, Sisselülitatud, Kasutaja
Usaldusväärse platvormi moodul (TPM)
Yes
Usaldusväärse platvormi moodul (TPM)
2.0
Toote tüüp *
Tööjaam
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
Yes
Ooterežiim
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i Demand Based Switching funktsioon
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
No
CPU konfiguratsioon (maksimaalne)
1
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP segment
Ettevõtlus
Võimsus
Toiteallikas *
1000 W
Toiteallika sisendpinge
100 - 240 V
Toiteallika sisendsagedus
50 - 60 Hz
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Gold, ENERGY STAR
Kaal ja mõõtmed
Laius *
386 mm
Sügavus *
169 mm
Kõrgus *
445 mm
Kaal *
10,2 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Muud funktsioonid
Vabade sisemälu laienduspesade arv
2
Klaviatuuri tüüp
USB
Country Distributor
Deutschland 1 distributor(s)