location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G5 Intel® Core™ i7 i7-8750H Mobiilne tööjaam 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QH65EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP ZBook 17 G5 Intel® Core™ i7 i7-8750H Mobiilne tööjaam 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobiilne tööjaam Kokkukäiv Must
  • - Intel® Core™ i7 i7-8750H 2,2 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pikslit WVA LED-tagantvalgustus 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 512 GB SSD Blu-ray RW
  • - NVIDIA® Quadro® P3200 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Liitiumpolümeer (LiPo) 96 Wh 200 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP ZBook 17 G5 Intel® Core™ i7 i7-8750H Mobiilne tööjaam 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Must:
This short summary of the HP ZBook 17 G5 Intel® Core™ i7 i7-8750H Mobiilne tööjaam 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G5, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pikslit, 16 GB, 512 GB

Long summary description HP ZBook 17 G5 Intel® Core™ i7 i7-8750H Mobiilne tööjaam 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Must:
This is an auto-generated long summary of HP ZBook 17 G5 Intel® Core™ i7 i7-8750H Mobiilne tööjaam 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Must based on the first three specs of the first five spec groups.

HP ZBook 17 G5. Toote tüüp: Mobiilne tööjaam, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-8750H, Protsessori sagedus: 2,2 GHz. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD, Optilise seadme tüüp: Blu-ray RW. Installitud operatsioonisüsteem: Windows 10 Pro. Toote värv: Must

Disain
Toote tüüp *
Mobiilne tööjaam
Toote värv *
Must
Toote kuju *
Kokkukäiv
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
43,9 cm (17.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
WVA
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
8th gen Intel® Core™ i7
Protsessori mudel *
i7-8750H
Protsessorituumad
6
Protsessori harud
12
Protsessori võimendussagedus
4,1 GHz
Protsessori sagedus *
2,2 GHz
Süsteemi siinikiirus
8 GT/s
Protsessori vahemälu
9 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
BGA 1440
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
CardBusi tüüp
DMI
Astmed
U0
Jahutusvõimsus (TDP)
45 W
Seadistatav TDP-alamväärtus
35 W
Seadistatav TDP alamväärtuse sagedus
1,7 GHz
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
16
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x16, 1x8+2x4, 2x8
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2666 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
1 x 16 GB
Mälupesad
4x SO-DIMM
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
Optilise seadme tüüp *
Blu-ray RW
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD, SDHC, SDXC
Graafikad
Eraldiseisva graafika adapteri mudel *
NVIDIA® Quadro® P3200
Eraldiseisva graafikakaardi mälu
6 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3E9B
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Eesmise kaamera signaali formaat
720p
Võrgustumine
WiFi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
Wi-Fi 5 (802.11ac)
Antenni tüüp
2x2
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
Pesad & liidesed
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
2
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.0
Mini DisplayPort arv
1
DVI-port
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Vedelikukindel klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Draiverid kaasa arvatud
Yes
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 x 28 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Protsessori kood
SR3YY
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel® TSX-NI versioon
0,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
134906
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tööriistad
HP Device Access Manager, HP Password Manager, HP Power On Authentication, HP Security Manager, HP Sure Click, HP BIOS Config Utility (BCU), HP Client Catalog, HP Driver Packs, HP System Software Manager (SSM), HP Manageability Integration Kit A1, HP BIOSphere met HP Sure Start Gen4, HP Secure Disk Erase, HP Host Based Mac Address
HP Software tagatud
HP ePrint driver + JetAdvantage, HP Hotkey, HP Performance Advisor, HP Remote Graphics software, HP Velocity, HP WorkWise, HP LAN-WLAN Protection, HP Client Security Suite Gen4
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
6
Aku mahtuvus *
96 Wh
Võimsus
AC-adapteri toide
200 W
Turvalisus
Kaabliluku pesa
Yes
Usaldusväärse platvormi moodul (TPM)
Yes
Kaal ja mõõtmed
Laius
416 mm
Sügavus
288 mm
Kõrgus
33 mm
Kaal *
3,2 kg
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
Country Distributor
Deutschland 1 distributor(s)