location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M769EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196337362178 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteDesk 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Must 150 W
  • - AMD Ryzen™ 7 PRO 5750G 3,8 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP EliteDesk 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Must:
This short summary of the HP EliteDesk 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G8, 3,8 GHz, AMD Ryzen™ 7 PRO, 5750G, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Must:
This is an auto-generated long summary of HP EliteDesk 805 G8 AMD Ryzen™ 7 PRO 5750G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Must based on the first three specs of the first five spec groups.

HP EliteDesk 805 G8. Protsessori sagedus: 3,8 GHz, Protsessori perekond: AMD Ryzen™ 7 PRO, Protsessori mudel: 5750G. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 3200 MHz. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. Installitud operatsioonisüsteem: Windows 10 Pro, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 150 W. Keretüüp: SFF. Toote tüüp: PC. Toote värv: Must

Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7 PRO
Protsessori mudel *
5750G
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,6 GHz
Protsessori sagedus *
3,8 GHz
Protsessori vahemälu
20 MB
Protsessori vahemälu tüüp
L3
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
16 GB
Maksimaalne sisemälu *
128 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 16 GB
Mälupesad
4x DIMM
Mälu taktsagedus
3200 MHz
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
3
AMD
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 1000, 100 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
5
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
DisplayPort arv
2
DisplayPort versioon
1.4
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
Väljundkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x4 pesad
1
PCI Expressi x16 pesad
1
Disain
Keretüüp *
SFF
3,5" lahtrite arv
1
Kaabliluku pesa
Yes
Toote värv *
Must
Toimimine
Turu positsiooneerimine
Premium
Emaplaadi kiip
AMD PRO 565
Helikiip
Realtek ALC3867
Salasõna kaitse
Yes
Paroolikaitse tüüp
Sisselülitatud
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Pro
Operatsioonisüsteemi arhitektuur
64-bit
Kaubamärgile omased tunnused
HP Support Assistant
Yes
HP segment
Ettevõtlus
Võimsus
Toiteallikas *
150 W
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius *
97,5 mm
Sügavus *
270 mm
Kõrgus *
303 mm
Kaal *
4,89 kg
Pakendi laius
394 mm
Pakendi sügavus
205 mm
Pakendi kõrgus
499 mm
Pakendi kaal
6,87 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Klaviatuuri tüüp
USB
Country Distributor
Sverige 1 distributor(s)
Suomi 2 distributor(s)