location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Silver 4108 64 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Tööjaam Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F7M1EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196337349193 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z8 G4 Intel® Xeon® Silver 4108 64 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Tööjaam Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toimimine Tööjaam Must
  • - Intel® Xeon® Silver 4108 1,8 GHz
  • - 64 GB DDR4-SDRAM 2666 MHz 4 x 16 GB
  • - 1 TB SSD DVD-RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations
More>>>
Short summary description HP Z8 G4 Intel® Xeon® Silver 4108 64 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Tööjaam Must:
This short summary of the HP Z8 G4 Intel® Xeon® Silver 4108 64 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Tööjaam Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 1,8 GHz, Intel® Xeon® Silver, 64 GB, 1 TB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z8 G4 Intel® Xeon® Silver 4108 64 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Tööjaam Must:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Silver 4108 64 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Tööjaam Must based on the first three specs of the first five spec groups.

HP Z8 G4. Protsessori sagedus: 1,8 GHz, Protsessori perekond: Intel® Xeon® Silver, Protsessori mudel: 4108. Sisemälu: 64 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD, Optilise seadme tüüp: DVD-RW. Installitud operatsioonisüsteem: Windows 10 Pro for Workstations. Keretüüp: Tower. Toote tüüp: Tööjaam. Kaal: 22,4 kg. Toote värv: Must

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Xeon® Silver
Protsessori generatsioon
Intel Xeon Scalable 1. põlvkonna
Protsessori mudel *
4108
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
3 GHz
Protsessori sagedus *
1,8 GHz
Protsessori vahemälu
11 MB
Protsessori vahemälu tüüp
L3
Installeeritud protsessorite arv
1
Mälu
Sisemälu *
64 GB
Maksimaalne sisemälu *
1,54 TB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
4 x 16 GB
Mälupesad
24x DIMM
Mälu taktsagedus
2666 MHz
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
Optilise seadme tüüp *
DVD-RW
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
SATA
SSD-ketta mõõtmed
M.2
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Pardagraafika adapteri mudel *
Ei ole saadaval
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
No
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
8
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
2
PS/2-portide kogus
2
Ethernet LAN (RJ-45) pordid
2
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Jadaportide kogus
1
Laienduspesad
PCI Expressi x4 pesad
2
Laienduspesad
PCI Expressi x8 pesad
3
PCI Expressi x16 pesad
4
Disain
Keretüüp *
Tower
Toetatud paigutus
Vertikaalne
3,5" lahtrite arv
4
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Toimimine
Emaplaadi kiip
Intel C622
Helikiip
Realtek ALC221
Usaldusväärse platvormi moodul (TPM)
Yes
Toote tüüp *
Tööjaam
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Pro for Workstations
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel® TSX-NI versioon
1,00
Tõrkevaba protsessor
Yes
Kaubamärgile omased tunnused
HP Security tööriistad
HP Sure Start Gen3; HP Secure Erase
HP Software tagatud
HP Performance Advisor; HP Remote Graphics Software
HP segment
Ettevõtlus
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius *
215,9 mm
Sügavus *
551,2 mm
Kõrgus *
444,5 mm
Kaal *
22,4 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Hiire ühenduvus
Juhtmega ühendatud
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Klaviatuuri tüüp
USB