location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-d1039no Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 5 (802.11ac) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-d1039no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
495P5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196068342463 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion 27-d1039no Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 5 (802.11ac) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Kõik ühes PC Valge 180 W
  • - Intel® Core™ i7 i7-11700T 1,4 GHz
  • - 68,6 cm (27") 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 1 TB SSD Integreeritud kaardilugeja
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel UHD Graphics 750
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home 64-bit
More>>>
Short summary description HP Pavilion 27-d1039no Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 5 (802.11ac) Valge:
This short summary of the HP Pavilion 27-d1039no Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 5 (802.11ac) Valge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-d1039no, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Pavilion 27-d1039no Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 5 (802.11ac) Valge:
This is an auto-generated long summary of HP Pavilion 27-d1039no Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 5 (802.11ac) Valge based on the first three specs of the first five spec groups.

HP Pavilion 27-d1039no. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 68,6 cm (27"), HD tüüp: 4K Ultra HD, Ekraani resolutsioon: 3840 x 2160 pikslit, Paneeli tüüp: IPS. Protsessori perekond: Intel® Core™ i7, Protsessori sagedus: 1,4 GHz. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce® GTX 1650. Sisseehitatud kaamera. Installitud operatsioonisüsteem: Windows 11 Home. Toote värv: Valge

Ekraan
Ekraani diagonaal *
68,6 cm (27")
Ekraani resolutsioon *
3840 x 2160 pikslit
Puutetundlik ekraan *
No
HD tüüp *
4K Ultra HD
Loomulik kuvasuhe
16:9
Ekraani heledus
350 cd/m²
Paneeli tüüp
IPS
Suure dünaamilise ulatuse (HDR) tehnoloogia
DisplayHDR 400
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
11th gen Intel® Core™ i7
Protsessori mudel *
i7-11700T
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,6 GHz
Protsessori sagedus *
1,4 GHz
Protsessori vahemälu
16 MB
Protsessori vahemälu tüüp
L3
Seadistatav TDP alamväärtuse sagedus
0,9 GHz
Seadistatav TDP-alamväärtus
25 W
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2933 MHz
Mälu (pesad x suurus)
2 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
NVMe, PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® GTX 1650
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Integreeritud graafikaadapter *
Yes
3
Intel
Pardagraafika adapteri mudel *
Intel UHD Graphics 750
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
10 W
Sisseehitatud mikrofon
Yes
Helisüsteem
B&O PLAY
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
5 MP
Privaatkaamera
Yes
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8822CE
Antenni tüüp
2x2
Ethernet LAN *
Yes
Võrgustumine
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
HDMI-portide arv *
2
HDMI-versioon
1.4
Kõrvaklapiväljundite arv
1
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Valge
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Emaplaadi kiip
Intel H470
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 11 Home
Protsessori spetsiifilised funktsioonid
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
No
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP esikaamera
HP Wide Vision 5MP
HP segment
Kodu
Võimsus
AC-adapteri toide
180 W
Kaal ja mõõtmed
Laius (koos alusega)
614,1 mm
Sügavus (koos alusega)
208 mm
Kõrgus (koos alusega)
475,8 mm
Kaal (koos jalaga)
8,9 kg
Pakendi laius
744 mm
Pakendi sügavus
238 mm
Pakendi kõrgus
583 mm
Pakendi kaal
13,7 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmevaba
Muud funktsioonid
Ekraani raami tehnoloogia
Micro-Edge
Ekraani diagonaal (meetermõõdustik)
68,6 cm
Klaviatuuri tüüp
USB
Infrapuna (IR) kaamera
Yes
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)