location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21-b0003no Intel® Celeron® J4025 52,6 cm (20.7") 1920 x 1080 pikslit Kõik ühes PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21-b0003no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
480F4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0196068227210 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP 21-b0003no Intel® Celeron® J4025 52,6 cm (20.7") 1920 x 1080 pikslit Kõik ühes PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Kõik ühes PC Valge 65 W
  • - Intel® Celeron® J4025 2 GHz
  • - 52,6 cm (20.7") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB SSD Integreeritud kaardilugeja
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Home 64-bit
More>>>
Short summary description HP 21-b0003no Intel® Celeron® J4025 52,6 cm (20.7") 1920 x 1080 pikslit Kõik ühes PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge:
This short summary of the HP 21-b0003no Intel® Celeron® J4025 52,6 cm (20.7") 1920 x 1080 pikslit Kõik ühes PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21-b0003no, 52,6 cm (20.7"), Full HD, Intel® Celeron®, 4 GB, 256 GB, Windows 11 Home

Long summary description HP 21-b0003no Intel® Celeron® J4025 52,6 cm (20.7") 1920 x 1080 pikslit Kõik ühes PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge:
This is an auto-generated long summary of HP 21-b0003no Intel® Celeron® J4025 52,6 cm (20.7") 1920 x 1080 pikslit Kõik ühes PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Valge based on the first three specs of the first five spec groups.

HP 21-b0003no. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 52,6 cm (20.7"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Protsessori perekond: Intel® Celeron®, Protsessori sagedus: 2 GHz. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® UHD Graphics. Sisseehitatud kaamera. Installitud operatsioonisüsteem: Windows 11 Home. Toote värv: Valge

Ekraan
Ekraani diagonaal *
52,6 cm (20.7")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Loomulik kuvasuhe
16:9
Ekraani heledus
200 cd/m²
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Kaldenurk
-5 - 20°
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Celeron®
Protsessori mudel *
J4025
Protsessorituumad
2
Protsessori harud
2
Protsessori võimendussagedus
2,9 GHz
Protsessori sagedus *
2 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L2
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
1
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2400 MHz
Mälu (pesad x suurus)
1 x 4 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Pardagraafika adapteri mudel *
Intel® UHD Graphics
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
2 W
Kaamera
Sisseehitatud kaamera *
Yes
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8821CE
Antenni tüüp
1x1
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Võrgustumine
Bluetoothi versioon
4.2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Värvi nimi
Snow white
Toote värv *
Valge
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 11 Home
Proovitarkvara
ExpressVPN
Eelinstallitud tarkvara
McAfee LiveSafe, Microsoft 365, Dropbox
Protsessori spetsiifilised funktsioonid
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP Audio Switch
Yes
HP Support Assistant
Yes
HP segment
Kodu
HP Software tagatud
HP Audio Switch
Võimsus
AC-adapteri toide
65 W
Kaal ja mõõtmed
Laius (koos alusega)
489,9 mm
Sügavus (koos alusega)
173 mm
Kõrgus (koos alusega)
365,4 mm
Kaal (koos jalaga)
4,1 kg
Pakendi laius
598 mm
Pakendi sügavus
194 mm
Pakendi kõrgus
403 mm
Pakendi kaal
6,54 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Muud funktsioonid
Ekraani diagonaal (meetermõõdustik)
52,6 cm
Klaviatuuri tüüp
USB