location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JH18EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0193905586318 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Mobiilne terminalarvuti Kokkukäiv Hõbe
  • - AMD Ryzen™ 3 PRO 3300U 2,1 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pikslit SVA LED-tagantvalgustus 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 2 x 4 GB
  • - 128 GB SSD
  • - AMD Radeon Vega 6
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Liitiumioon (Li-Ion) 50 Wh 65 W
  • - Windows 10 IoT Enterprise 64-bit
Long product name HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe :
The short editorial description of HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe

mt45 Mobile Thin Client
More>>>
Short summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe:
This short summary of the HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client mt45, AMD Ryzen™ 3 PRO, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pikslit, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe:
This is an auto-generated long summary of HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U Mobiilne terminalarvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Hõbe based on the first three specs of the first five spec groups.

HP Mobile Thin Client mt45. Toote tüüp: Mobiilne terminalarvuti, Toote kuju: Kokkukäiv. Protsessori perekond: AMD Ryzen™ 3 PRO, Protsessori mudel: 3300U, Protsessori sagedus: 2,1 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 128 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Vega 6. Installitud operatsioonisüsteem: Windows 10 IoT Enterprise. Toote värv: Hõbe

Disain
Toote tüüp *
Mobiilne terminalarvuti
Toote värv *
Hõbe
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Ettevõtlus
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
SVA
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Kaks ekraani
No
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 3 PRO
Protsessori mudel *
3300U
Protsessorituumad
4
Protsessori harud
4
Protsessori võimendussagedus
3,5 GHz
Protsessori sagedus *
2,1 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L3
Protsessori litograafia
12 nm
Jahutusvõimsus (TDP)
15 W
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2666 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
2 x 4 GB
Mälupesad
2x SO-DIMM
Salvesti
Salvestusmaht kokku *
128 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
128 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
128 GB
Pooljuhtketta liides
SATA
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
No
Pardagraafika adapteri mudel *
AMD Radeon Vega 6
Integreeritud graafikaadapteri baassagedus
1200 MHz
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Kaamera
Eesmise kaamera signaali formaat
720p
Esikaamera HD tüüp
HD
Võrgustumine
WiFi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Dual Band Wireless-AC 9260
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.0
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
Yes
Toimimine
Emaplaadi kiip
Intel® SoC
Klaviatuur
Osutamisseade
Clickpad
Numbriklaviatuur *
No
Vedelikukindel klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 IoT Enterprise
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP Smart AC adapter
Yes
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
3
Aku mahtuvus *
50 Wh
Võimsus
AC-adapteri toide
65 W
Turvalisus
Sõrmejäljelugeja
Yes
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
326 mm
Sügavus
234 mm
Kõrgus
17,9 mm
Kaal *
1,48 kg
Logistika andmed
Harmonized System (HS) kood
84713000
Muud funktsioonid
AC-adapter kaasa arvatud
Yes