location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-eq1000no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y4J0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195697056550 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Iga päev Sülearvuti Kokkukäiv Hõbe
  • - AMD Ryzen™ 3 3250U 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pikslit LED-tagantvalgustus 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Liitiumioon (Li-Ion) 41 Wh 7 h 45 W
  • - Windows 10 Home 64-bit
Long product name HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe :
The short editorial description of HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe

Laptop 15s-eq1000no
More>>>
Short summary description HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe:
This short summary of the HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15s-eq1000no, AMD Ryzen™ 3, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pikslit, 4 GB, 256 GB

Long summary description HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe:
This is an auto-generated long summary of HP 15s-eq1000no AMD Ryzen™ 3 3250U Sülearvuti 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hõbe based on the first three specs of the first five spec groups.

HP 15s-eq1000no. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: AMD Ryzen™ 3, Protsessori mudel: 3250U, Protsessori sagedus: 2,6 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Hõbe

AMD Ryzen™ 3 3250U Mobile Processor
AMD Ryzen™ 3 3250U Mobile Processor

AMD Ryzen™ Mobile Processors with Radeon™ Graphics power breakthrough entertainment experiences with fast multitasking responsiveness, stunning visuals, and long-lasting battery life. [3]

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Hõbe
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Iga päev
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
220 cd/m²
Ekraani diagonaal (meetermõõdustik)
39,6 cm
RGB-värviruum
NTSC
Värvigamma
45 protsenti
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 3
Protsessori mudel *
3250U
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
3,5 GHz
Protsessori sagedus *
2,6 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2400 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
1 x 4 GB
Mälupesad
1x SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
No
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Audio
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Võrgustumine
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Realtec RTL8822CE
WLAN-kontrolleri tootja
Realtek
Ethernet LAN
No
Bluetooth
Yes
Bluetoothi versioon
5.0
Miracast-sertifikaat
Yes
MIMO
Yes
MIMO tüüp
Multi User MIMO
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
HDMI-portide arv *
1
HDMI-versioon
1.4b
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Toimimine
Emaplaadi kiip
AMD SoC
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Chiclet-stiilis klaviatuur
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Eelinstallitud tarkvara
Dropbox; Netflix
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365; ExpressVPN
Installitud operatsioonisüsteem *
Windows 10 Home
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP kõlari tüüp
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Smart AC adapter
Yes
HP Imagepad
Yes
HP esikaamera
HP TrueVision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
3
Aku mahtuvus *
41 Wh
Aku tööiga (maksimaalne)
7 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Aku kaal
210 g
Võimsus
AC-adapteri toide
45 W
Sertifikaadid
Sertifikaat
ENERGY STAR; EPEAT Silver
Kaal ja mõõtmed
Laius
358,5 mm
Sügavus
242 mm
Kõrgus
17,9 mm
Kaal *
1,69 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
305 mm
Pakendi kõrgus
520 mm
Pakendi kaal
2,21 kg