HP logo

HP ProBook 640 G2 Notebook PC Intel® Core™ i7 i7-7500U Sülearvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Must, Hõbe

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13280
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Jun 2018
Short summary description HP ProBook 640 G2 Notebook PC Intel® Core™ i7 i7-7500U Sülearvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Must, Hõbe:

HP ProBook 640 G2 Notebook PC, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pikslit, 8 GB, 512 GB

Long summary description HP ProBook 640 G2 Notebook PC Intel® Core™ i7 i7-7500U Sülearvuti 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Must, Hõbe:

HP ProBook 640 G2 Notebook PC. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-7500U, Protsessori sagedus: 2,7 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® HD Graphics 620. Installitud operatsioonisüsteem: Windows 10 Pro. Toote värv: Must, Hõbe

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.