location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cd1017no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2H5Q7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195161474583 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must :
The short editorial description of HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must:
This short summary of the HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 17-cd1017no, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pikslit, 16 GB, 512 GB

Long summary description HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must:
This is an auto-generated long summary of HP Pavilion Gaming 17-cd1017no Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Must based on the first three specs of the first five spec groups.

HP Pavilion Gaming 17-cd1017no. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-10750H, Protsessori sagedus: 2,6 GHz. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® UHD Graphics. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Must
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Mängimine
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
43,9 cm (17.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
IPS
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani heledus
300 cd/m²
Ekraani diagonaal (meetermõõdustik)
43,9 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Ekraani reageerimisaja tõus/langus
7 ms
Maksimaalne värskendussagedus
144 Hz
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
10th gen Intel® Core™ i7
Protsessori mudel *
i7-10750H
Protsessorituumad
6
Protsessori harud
12
Protsessori võimendussagedus
5 GHz
Protsessori sagedus *
2,6 GHz
Süsteemi siinikiirus
8 GT/s
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Protsessori pesa
BGA 1440
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Comet Lake
Jahutusvõimsus (TDP)
45 W
Seadistatav TDP-alamväärtus
35 W
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
16
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2933 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x SO-DIMM
Memory slots (available)
2
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® GTX 1650 Ti
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
Yes
Pardagraafika adapteri mudel *
Intel® UHD Graphics
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1150 MHz
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x9BC4
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX201
WLAN-kontrolleri tootja
Intel
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.0
Võrgustumine
Miracast-sertifikaat
Yes
MIMO
Yes
MIMO tüüp
Multi User MIMO
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.0
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
2
Toimimine
Kiirendusmõõtur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Klaviatuuri taustvalgustuse värv
Valge
Chiclet-stiilis klaviatuur
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Eelinstallitud tarkvara
Dropbox; Netflix
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365; ExpressVPN; LastPass Premium
Installitud operatsioonisüsteem *
Windows 10 Home
Protsessori spetsiifilised funktsioonid
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 x 28 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
201837
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Audio Boost
Yes
HP Audio Boost generation
Gen 1
HP kõlari tüüp
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Smart AC adapter
Yes
HP esikaamera
HP Wide Vision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
3
Aku mahtuvus *
52,5 Wh
Aku tööiga (maksimaalne)
6,25 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Aku kaal
215 g
Võimsus
AC-adapteri toide
150 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius
405 mm
Sügavus
282 mm
Kõrgus
25 mm
Kaal *
2,75 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
598 mm
Pakendi kõrgus
345 mm
Pakendi kaal
4 kg
Muud funktsioonid
Graafikaadapteri liides
PCIe x16
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)