location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G5‎
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2B404EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122257743 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-9100 (6MB Cache, 3.6GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe :
The short editorial description of HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe

Intel Core i3-9100 (6MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Short summary description HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe:
This short summary of the HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G5‎, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe:
This is an auto-generated long summary of HP EliteOne 800 G5‎ Intel® Core™ i3 i3-9100 60,5 cm (23.8") 1920 x 1080 pikslit Kõik ühes PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Must, Hõbe based on the first three specs of the first five spec groups.

HP EliteOne 800 G5‎. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 60,5 cm (23.8"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit, Paneeli tüüp: IPS. Protsessori perekond: Intel® Core™ i3, Protsessori sagedus: 3,6 GHz. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Sisseehitatud kaamera. Optilise seadme tüüp: DVD±RW. Installitud operatsioonisüsteem: Windows 10 Pro. Toote värv: Must, Hõbe

Ekraan
Ekraani diagonaal *
60,5 cm (23.8")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Loomulik kuvasuhe
16:9
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i3
Protsessori generatsioon
9th gen Intel® Core™ i3
Protsessori mudel *
i3-9100
Protsessorituumad
4
Protsessori harud
4
Protsessori võimendussagedus
4,2 GHz
Protsessori sagedus *
3,6 GHz
Protsessori vahemälu
6 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
8 GT/s
Jahutusvõimsus (TDP)
65 W
PCI Expressi pesade versioon
3.0
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Protsessori poolt toetatud maksimaalne operatiivmälu
64 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2400 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
37,5 GB/s
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Maksimaalne sisemälu *
64 GB
Mälupesad
1
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2666 MHz
Mälu (pesad x suurus)
1 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
DVD±RW
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikakaardi mälu
64 GB
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3E91
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
2 MP
Kaamera resolutsioon
1920 x 1080 pikslit
Kaamera HD tüüp
Full HD
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Intel
Antenni tüüp
2x2
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Võrgustumine
Bluetooth *
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
4
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
HDMI-portide arv *
1
DisplayPort arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Must, Hõbe
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Premium
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
134870
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP kõlari tüüp
HP Dual Speakers
HP segment
Ettevõtlus
HP Security tööriistad
HP BIOSphere; HP Client Security Suite Gen 5; HP Password Manager; HP Power On Authentication; HP Spare Key; HP Sure Click; HP Sure Recover; HP Sure Run; HP Sure Sense; HP Sure Start Gen5
HP Management tööriistad
HP BIOS Config Utility; HP Client Catalog; HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management; HP System Software Manager
HP Software tagatud
HP Noise Cancellation Software; HP Wireless Wakeup
Kaal ja mõõtmed
Laius (koos alusega)
539,6 mm
Sügavus (koos alusega)
180,2 mm
Kõrgus (koos alusega)
467,7 mm
Kaal (koos jalaga)
8,73 kg
Laius (ilma aluseta)
539,6 mm
Sügavus (ilma aluseta)
180,2 mm
Kõrgus (ilma aluseta)
467,7 mm
Pakendi laius
656 mm
Pakendi sügavus
269 mm
Pakendi kõrgus
518 mm
Pakendi kaal
12,9 kg
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Muud funktsioonid
Ekraani diagonaal (meetermõõdustik)
60,5 cm