location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp0084n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
227Y9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122765873 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 68.6 cm (27") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe :
The short editorial description of HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, Intel Iris Plus Graphics, LAN, WLAN, Bluetooth, HP Wide Vision FHD IR, Windows 10 Home 64-bit
More>>>
Short summary description HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe:
This short summary of the HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-dp0084n, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe:
This is an auto-generated long summary of HP 27-dp0084n Intel® Core™ i7 i7-1065G7 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hõbe based on the first three specs of the first five spec groups.

HP 27-dp0084n. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 68,6 cm (27"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit, Paneeli tüüp: IPS. Protsessori perekond: Intel® Core™ i7, Protsessori sagedus: 1,3 GHz. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® Iris™ Plus Graphics. Sisseehitatud kaamera. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Hõbe

Ekraan
Ekraani diagonaal *
68,6 cm (27")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Loomulik kuvasuhe
16:9
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Kaldenurk
-5 - 20°
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
10th gen Intel® Core™ i7
Protsessori mudel *
i7-1065G7
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
3,9 GHz
Protsessori sagedus *
1,3 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
4 GT/s
Jahutusvõimsus (TDP)
15 W
Seadistatav TDP ülemväärtuse sagedus
1,5 GHz
Seadistatav TDP ülemväärtus
25 W
Seadistatav TDP alamväärtuse sagedus
1 GHz
Seadistatav TDP-alamväärtus
12 W
PCI Expressi pesade versioon
3.0
Protsessori pesa
BGA 1526
Protsessori litograafia
10 nm
Protsessori töörežiimid
64-bit
Tjunction
100 °C
Protsessori poolt toetatud maksimaalne operatiivmälu
64 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM, LPDDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
3200, 3733 MHz
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
3200 MHz
Mälu (pesad x suurus)
2 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Pardagraafika adapteri mudel *
Intel® Iris™ Plus Graphics
Integreeritud graafikaadapteri baassagedus
300 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x8A52
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
4 W
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Kaamera HD tüüp
HD
Privaatkaamera
Yes
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
Antenni tüüp
2x2
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
HDMI-portide arv *
1
HDMI-versioon
1.4
Kõrvaklapiväljundite arv
1
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Hõbe
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Proovitarkvara
Microsoft Office 365, McAfee LiveSafe
Eelinstallitud tarkvara
Netflix; ExpressVPN
Komplektis sisalduv tarkvara
Dropbox
Protsessori spetsiifilised funktsioonid
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
50 x 25 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
196597
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP Support Assistant
Yes
HP esikaamera
HP Wide Vision FHD IR
HP segment
Kodu
Võimsus
AC-adapteri toide
65 W
Kaal ja mõõtmed
Laius (koos alusega)
613,2 mm
Sügavus (koos alusega)
204,3 mm
Kõrgus (koos alusega)
451,8 mm
Kaal (koos jalaga)
8,82 kg
Laius (ilma aluseta)
613,2 mm
Sügavus (ilma aluseta)
204,3 mm
Kõrgus (ilma aluseta)
451,8 mm
Kaal (ilma aluseta)
8,82 kg
Pakendi laius
711 mm
Pakendi sügavus
288 mm
Pakendi kõrgus
598 mm
Pakendi kaal
12,5 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Muud funktsioonid
Ekraani raami tehnoloogia
Micro-Edge
Ekraani diagonaal (meetermõõdustik)
68,6 cm