HP logo

HP Pavilion Gaming 17-cd1030na Intel® Core™ i5 i5-10300H Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Must

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1129
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jan 2022
Bullet Points HP Pavilion Gaming 17-cd1030na Intel® Core™ i5 i5-10300H Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Must:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10300H (8MB Cache, 2.5GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR6)
  • - 8GB (2933MHz) DDR4-SDRAM (2 x 4) & 256GB SSD
Long product name HP Pavilion Gaming 17-cd1030na Intel® Core™ i5 i5-10300H Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Must:

Intel Core i5-10300H (8MB Cache, 2.5GHz), 8GB DDR4-SDRAM, 256GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit

Short summary description HP Pavilion Gaming 17-cd1030na Intel® Core™ i5 i5-10300H Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Must:

HP Pavilion Gaming 17-cd1030na, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pikslit, 8 GB, 256 GB

Long summary description HP Pavilion Gaming 17-cd1030na Intel® Core™ i5 i5-10300H Sülearvuti 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Must:

HP Pavilion Gaming 17-cd1030na. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-10300H, Protsessori sagedus: 2,5 GHz. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® UHD Graphics. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.