location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cb1019na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1V2J9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122554774 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Jan 2021
Product end of life date
Bullet Points HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2070 Super (8GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must :
The short editorial description of HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2070 Super (8GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must:
The official marketing text of HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must as supplied by the manufacturer

Big rig power. Compact design.
Stunning desktop-grade power in a sleek, portable design keeps you playing your best wherever gaming takes you. Take on the most demanding AAA game titles with NVIDIA® graphics and a 10th generation Intel® Core™ processor[1]. Immerse yourself in smooth gameplay on a narrow-bezel display with fast refresh rates.

Short summary description HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must:
This short summary of the HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 17-cb1019na, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pikslit, 16 GB, 512 GB

Long summary description HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must:
This is an auto-generated long summary of HP OMEN 17-cb1019na Intel® Core™ i7 i7-10750H Sülearvuti 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Must based on the first three specs of the first five spec groups.

HP OMEN 17-cb1019na. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-10750H, Protsessori sagedus: 2,6 GHz. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA GeForce RTX 2070 SUPER. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Disain
Värvi nimi
Shadow black aluminum
Toote tüüp *
Sülearvuti
Toote värv *
Must
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Mängimine
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
43,9 cm (17.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
IPS
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani heledus
300 cd/m²
Ekraani diagonaal (meetermõõdustik)
43,9 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Maksimaalne värskendussagedus
300 Hz
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
10th gen Intel® Core™ i7
Protsessori mudel *
i7-10750H
Protsessorituumad
6
Protsessori harud
12
Protsessori võimendussagedus
5 GHz
Protsessori sagedus *
2,6 GHz
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Seadistatav TDP-alamväärtus
35 W
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2933 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
NVMe, PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA GeForce RTX 2070 SUPER
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
No
Eraldi graafikaadapter *
Yes
Pardagraafika adapteri mudel *
Ei ole saadaval
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX201
WLAN-kontrolleri tootja
Intel
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.0
Miracast-sertifikaat
Yes
MIMO
Yes
Võrgustumine
MIMO tüüp
Multi User MIMO
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
1
Thunderbolt tehnoloogia
Yes
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.0a
Mini DisplayPort arv
1
Mikrofonisisend
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Sleep-and-Charge funktsioon
Yes
Toimimine
Emaplaadi kiip
Intel HM470
Kiirendusmõõtur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Protsessori spetsiifilised funktsioonid
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP kõlari tüüp
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Smart AC adapter
Yes
HP esikaamera
HP Wide Vision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
4
Aku mahtuvus *
70 Wh
Aku tööiga (maksimaalne)
4,15 h
Pideva video taasesituse aeg
3,45 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Aku kaal
287 g
Võimsus
AC-adapteri toide
230 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR, EPEAT Silver
Kaal ja mõõtmed
Laius
405 mm
Sügavus
285 mm
Kõrgus
29,9 mm
Kaal *
3,23 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
598 mm
Pakendi kõrgus
345 mm
Pakendi kaal
4,7 kg