location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ay0008no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1R7C7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122488680 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - AMD Ryzen 7 4700U (8MB Cache, 2GHz)
  • - 33.8 cm (13.3") 1920 x 1080 IPS Touch
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe :
The short editorial description of HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe

AMD Ryzen 7 4700U (8MB Cache, 2GHz), 16GB DDR4-SDRAM, 512GB SSD, 33.8 cm (13.3") 1920 x 1080 IPS Touch, AMD Radeon Graphics, HP Wide Vision HD, Windows 11 Home
More>>>
Short summary description HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe:
This short summary of the HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 13-ay0008no, AMD Ryzen™ 7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pikslit, 16 GB, 512 GB

Long summary description HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe:
This is an auto-generated long summary of HP ENVY x360 13-ay0008no AMD Ryzen™ 7 4700U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Hõbe based on the first three specs of the first five spec groups.

HP ENVY x360 13-ay0008no. Toote tüüp: Hübriid (kaks ühes), Toote kuju: Muudetav (Folder). Protsessori perekond: AMD Ryzen™ 7, Protsessori mudel: 4700U, Protsessori sagedus: 2 GHz. Ekraani diagonaal: 33,8 cm (13.3"), Ekraani resolutsioon: 1920 x 1080 pikslit, Puutetundlik ekraan. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. Installitud operatsioonisüsteem: Windows 11 Home. Toote värv: Hõbe

Brilliant BrightView panel
Brilliant BrightView panel

Perfect for an ideal indoor experience, get a bright, clear picture for all your videos, photos, and documents.

Disain
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Hõbe
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Premium
Kasutuselevõtu aasta
2020
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
Yes
Paneeli tüüp
IPS
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani klaasi tüüp
Gorilla Glass
Ekraani heledus
400 cd/m²
Ekraani diagonaal (meetermõõdustik)
33,8 cm
RGB-värviruum
sRGB
Värvigamma
100 protsenti
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7
Protsessori mudel *
4700U
Protsessorituumad
8
Protsessori harud
8
Protsessori võimendussagedus
4,1 GHz
Protsessori sagedus *
2 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
3200 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
16 GB
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MicroSD (TransFlash)
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
AMD
Eraldi graafikaadapter *
No
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Mikrofonide arv
2
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Mobiilsidevõrgu ühendus *
No
Võrgustumine
Ethernet LAN
No
Bluetooth
Yes
Miracast-sertifikaat
Yes
MIMO
Yes
MIMO tüüp
Multi User MIMO
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB C-tüüpi DisplayPort vahelduvrežiim
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
2
Toimimine
Emaplaadi kiip
AMD SoC
Elektrooniline kompass
Yes
Kiirendusmõõtur
Yes
Güroskoop
Yes
Temperatuuri andur
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365
Installitud operatsioonisüsteem *
Windows 11 Home
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Audio Boost
Yes
HP kõlari tüüp
HP Dual Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP esikaamera
HP Wide Vision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Aku mahtuvus *
51 Wh
Aku tööiga (maksimaalne)
13,25 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
30 min
Aku kaal
210 g
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50/60 Hz
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Sõrmejäljelugeja
Yes
Kaal ja mõõtmed
Laius
306,5 mm
Sügavus
194,6 mm
Kõrgus
16,4 mm
Kaal *
1,32 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
483 mm
Pakendi kõrgus
305 mm
Pakendi kaal
2,42 kg
Tehnilised andmed
Sülearvuti kuva diagonaal (cm/tolli)
33.8