location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1012
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1012 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LV43EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0190781786153 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Aug 2019
Product end of life date
Bullet Points HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hübriid (kaks ühes) Vahetatav (lahtivõetav) Hõbe
  • - Intel® Core™ i5 i5-7300U 2,6 GHz
  • - Puutetundlik ekraan 31,2 cm (12.3") Wide Quad HD+ 2736 x 1824 pikslit LED-tagantvalgustus
  • - 16 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - 4G
  • - Liitiumioon (Li-Ion) 47 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Hõbe:
This short summary of the HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 G2, Intel® Core™ i5, 2,6 GHz, 31,2 cm (12.3"), 2736 x 1824 pikslit, 16 GB, 256 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Hõbe:
This is an auto-generated long summary of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Hõbe based on the first three specs of the first five spec groups.

HP Elite x2 1012 G2. Toote tüüp: Hübriid (kaks ühes), Toote kuju: Vahetatav (lahtivõetav). Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-7300U, Protsessori sagedus: 2,6 GHz. Ekraani diagonaal: 31,2 cm (12.3"), HD tüüp: Wide Quad HD+, Ekraani resolutsioon: 2736 x 1824 pikslit, Puutetundlik ekraan. Sisemälu: 16 GB, Sisemälu tüüp: LPDDR3-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Mobiilsidevõrgu põlvkond: 4G. Installitud operatsioonisüsteem: Windows 10 Pro

Disain
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Hõbe
Toote kuju *
Vahetatav (lahtivõetav)
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
31,2 cm (12.3")
Ekraani resolutsioon *
2736 x 1824 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
Wide Quad HD+
LED-tagantvalgustus
Yes
Ekraani klaasi tüüp
Gorilla Glass
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
7th gen Intel® Core™ i5
Protsessori mudel *
i5-7300U
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
3,5 GHz
Protsessori sagedus *
2,6 GHz
Süsteemi siinikiirus
4 GT/s
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
BGA 1356
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i5-7300 Mobile Series
Protsessori koodnimetus
Kaby Lake
CardBusi tüüp
OPI
Astmed
H0
Jahutusvõimsus (TDP)
15 W
Seadistatav TDP ülemväärtuse sagedus
2,7 GHz
Seadistatav TDP ülemväärtus
25 W
Seadistatav TDP-alamväärtus
7,5 W
Seadistatav TDP alamväärtuse sagedus
0,8 GHz
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
12
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x2+2x1, 1x4, 2x2, 4x1
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
LPDDR3-SDRAM
Mälu taktsagedus
1866 MHz
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MicroSD (TransFlash)
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 620
Integreeritud graafikaadapteri baassagedus
300 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi maksimaalne mälu
32 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
0x5916
Audio
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
5 MP
Eesmise kaamera signaali formaat
1080p
Tagakaamera
Yes
Tagakaamera resolutsioon (numbriline)
8 MP
Võrgustumine
Mobiilsidevõrgu põlvkond
4G
3G-standardid
HSPA+
4G-standardid
LTE
Mobiilsidevõrgu ühendus *
Yes
Ethernet LAN
No
WWAN
Paigaldatud
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
DVI-port
No
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
Yes
Laadimispordi tüüp
Alaldi sisendi pesa
Toimimine
Elektrooniline kompass
Yes
Ümbritseva valguse andur
Yes
Toimimine
Kiirendusmõõtur
Yes
Lähedussensor
Yes
Güroskoop
Yes
Klaviatuur
Osutamisseade
Clickpad
Numbriklaviatuur *
No
Klaviatuuri taustavalgus
Yes
Chiclet-stiilis klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel® Smart Response vastamissüsteem
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 X 24 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Protsessori kood
SR340
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
Yes
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
1,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel® TSX-NI versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
97472
Tõrkevaba protsessor
Yes
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Touchpoint Manager
Yes
HP Security tööriistad
HP BIOSphere; HP Sure Start Gen3; Secure Erase; Absolute Persistence Module; HP Client Security Gen3;
HP Management tööriistad
HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management
HP Software tagatud
HP Mac Address Manager; HP Workwise; HP Noise Cancellation
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
4
Aku mahtuvus *
47 Wh
Võimsus
AC-adapteri toide
65 W
Turvalisus
Kaabliluku pesa
No
Usaldusväärse platvormi moodul (TPM)
Yes
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
300 mm
Sügavus
219,7 mm
Kõrgus
14,6 mm
Kaal (tahvelarvuti režiim)
800 g
Laius (tahvelarvuti režiim)
30 cm
Sügavus (tahvelarvuti režiim)
22 cm
Kõrgus (tahvelarvuti režiim)
9,1 cm
Kaal *
1,15 kg
Muud funktsioonid
3D-ühilduvus
No
SIM-kaardi tugi
Yes
Brand Image Product code Product Stock Price from
HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Hõbe HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hübriid (kaks ühes) 31,2 cm (12.3") Puutetundlik ekraan Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Hõbe
(show image)
1LV49EA 1012 G2 0.00
(excl. VAT)
0 (incl. VAT)