location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY All-in-One 32-a1115no PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H9J0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122369798 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - i7-10700 2,9 GHz
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA® GeForce RTX™ 2070 8 GB
Long product name HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 :
The short editorial description of HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070

ENVY All-in-One 32-a1115no PC
More>>>
Short summary description HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070:
This short summary of the HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY All-in-One 32-a1115no PC, 80 cm (31.5"), 4K Ultra HD, 2,9 GHz, 32 GB, DDR4-SDRAM, 1 TB

Long summary description HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070:
This is an auto-generated long summary of HP ENVY All-in-One 32-a1115no PC i7-10700 80 cm (31.5") 3840 x 2160 pikslit 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 based on the first three specs of the first five spec groups.

HP ENVY All-in-One 32-a1115no PC. Ekraani diagonaal: 80 cm (31.5"), HD tüüp: 4K Ultra HD, Ekraani resolutsioon: 3840 x 2160 pikslit, Paneeli tüüp: IPS. Protsessori sagedus: 2,9 GHz. Sisemälu: 32 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce RTX™ 2070

Ekraan
Ekraani diagonaal *
80 cm (31.5")
Ekraani resolutsioon *
3840 x 2160 pikslit
HD tüüp *
4K Ultra HD
Ekraani heledus
600 cd/m²
Paneeli tüüp
IPS
Suure dünaamilise ulatuse (HDR) tehnoloogia
DisplayHDR 600
RGB-värviruum
DCI-P3
Peegeldumisvastane ekraan
Yes
Värvigamma
98 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori mudel *
i7-10700
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,8 GHz
Protsessori sagedus *
2,9 GHz
Protsessori vahemälu
16 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälu taktsagedus
2933 MHz
Mälu (pesad x suurus)
2 x 16 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Graafikad
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce RTX™ 2070
Eraldiseisva graafikakaardi mälu
8 GB
Graafikad
Eraldiseisva graafika mälu tüüp
GDDR6
Võrgustumine
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Intel
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX201
Antenni tüüp
2x2
Protsessori spetsiifilised funktsioonid
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Kaal ja mõõtmed
Kaal (koos jalaga)
13,8 kg
Laius (ilma aluseta)
719,6 mm
Sügavus (ilma aluseta)
214 mm
Kõrgus (ilma aluseta)
557,2 mm
Pakendi laius
867 mm
Pakendi sügavus
287 mm
Pakendi kõrgus
655 mm
Pakendi kaal
20,9 kg
Muud funktsioonid
Ekraani raami tehnoloogia
Micro-Edge
Ekraani diagonaal (meetermõõdustik)
80 cm
Klaviatuuri tüüp
USB