HP logo

HP OMEN 25L GT11-0113no Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Must

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5134
Info modified on:
20 Dec 2022, 19:03:47
End of life date:
30 Sept 2021
Long product name HP OMEN 25L GT11-0113no Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Must:

OMEN 25L Desktop - GT11-0113no

Short summary description HP OMEN 25L GT11-0113no Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Must:

HP OMEN 25L GT11-0113no, 2,9 GHz, Intel® Core™ i5, i5-10400F, 16 GB, 512 GB, Windows 10 Home

Long summary description HP OMEN 25L GT11-0113no Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Must:

HP OMEN 25L GT11-0113no. Protsessori sagedus: 2,9 GHz, Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-10400F. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA GeForce RTX 2070 SUPER. Installitud operatsioonisüsteem: Windows 10 Home, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 750 W. Keretüüp: Tower. Toote tüüp: PC. Toote värv: Must

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.