location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1116no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1F9N7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122355029 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10700 (2.9GHz)
  • - 80.0 cm (31.5") 4K Ultra HD 3840 x 2160 IPS, NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 32GB (2933MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD, 32GB Intel Optane Memory
Long product name HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must :
The short editorial description of HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must

Intel Core i7-10700 (2.9GHz), 32GB DDR4-SDRAM, 1000GB SSD, 32GB Intel Optane Memory, 80.0 cm (31.5") 4K Ultra HD 3840 x 2160 IPS, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Short summary description HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must:
This short summary of the HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a1116no, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 32 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must:
This is an auto-generated long summary of HP ENVY 32-a1116no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 pikslit Kõik ühes PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Must based on the first three specs of the first five spec groups.

HP ENVY 32-a1116no. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 80 cm (31.5"), HD tüüp: 4K Ultra HD, Ekraani resolutsioon: 3840 x 2160 pikslit, Paneeli tüüp: IPS. Protsessori perekond: Intel® Core™ i7, Protsessori sagedus: 2,9 GHz. Sisemälu: 32 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce RTX™ 2070. Sisseehitatud kaamera. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Ekraan
Ekraani diagonaal *
80 cm (31.5")
Ekraani resolutsioon *
3840 x 2160 pikslit
Puutetundlik ekraan *
No
HD tüüp *
4K Ultra HD
Loomulik kuvasuhe
16:9
Ekraani heledus
600 cd/m²
Paneeli tüüp
IPS
Suure dünaamilise ulatuse (HDR) tehnoloogia
DisplayHDR 600
RGB-värviruum
DCI-P3
Peegeldumisvastane ekraan
Yes
Värvigamma
98 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
10th gen Intel® Core™ i7
Protsessori mudel *
i7-10700
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,8 GHz
Protsessori sagedus *
2,9 GHz
Protsessori vahemälu
16 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
8 GT/s
Jahutusvõimsus (TDP)
65 W
PCI Expressi pesade versioon
3.0
Protsessori pesa
LGA 1200 (Socket H5)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Comet Lake
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Protsessori poolt toetatud maksimaalne operatiivmälu
128 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2933 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
45,8 GB/s
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
2933 MHz
Mälu (pesad x suurus)
2 x 16 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Intel® Optane™ Memory moodul installeeritud
Yes
Intel® Optane™ Memory mooduli võimsus
32 GB
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD, SDHC, SDXC
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce RTX™ 2070
Eraldiseisva graafikakaardi mälu
8 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
Yes
3
Intel
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1200 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x9BC5
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
RMS-nimivõimsus
8 W
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Megapiksleid kokku
5 MP
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Intel
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX201
Võrgustumine
Antenni tüüp
2x2
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
2
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk *
1
Thunderbolt 3 portide hulk
1
HDMI-portide arv *
1
HDMI-versioon
2.0
DisplayPort arv
1
Kõrvaklapiväljundite arv
1
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Proovitarkvara
Netflix
Eelinstallitud tarkvara
Microsoft Office 365
Komplektis sisalduv tarkvara
Dropbox
Protsessori spetsiifilised funktsioonid
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
199316
Kaubamärgile omased tunnused
HP kõlari tüüp
HP Dual Speakers
HP segment
Kodu
Võimsus
AC-adapteri toide
330 W
Kaal ja mõõtmed
Laius (koos alusega)
719,6 mm
Sügavus (koos alusega)
214 mm
Kõrgus (koos alusega)
557,2 mm
Kaal (koos jalaga)
13,8 kg
Laius (ilma aluseta)
719,6 mm
Sügavus (ilma aluseta)
214 mm
Kõrgus (ilma aluseta)
557,2 mm
Pakendi laius
867 mm
Pakendi sügavus
287 mm
Pakendi kõrgus
655 mm
Pakendi kaal
20,9 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Bronze, ENERGY STAR
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Muud funktsioonid
Ekraani raami tehnoloogia
Micro-Edge
Ekraani diagonaal (meetermõõdustik)
80 cm
Klaviatuuri tüüp
USB
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)