location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-en0028no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1E0V2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122280604 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 7 4800H (8MB Cache, 2.9GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must :
The short editorial description of HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must

AMD Ryzen 7 4800H (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
Short summary description HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must:
This short summary of the HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 15-en0028no, AMD Ryzen™ 7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pikslit, 16 GB, 1 TB

Long summary description HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must:
This is an auto-generated long summary of HP OMEN 15-en0028no AMD Ryzen™ 7 4800H Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Must based on the first three specs of the first five spec groups.

HP OMEN 15-en0028no. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: AMD Ryzen™ 7, Protsessori mudel: 4800H, Protsessori sagedus: 2,9 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1 TB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Must
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Mängimine
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
IPS
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
300 cd/m²
Ekraani diagonaal (meetermõõdustik)
39,6 cm
RGB-värviruum
NTSC
Värvigamma
72 protsenti
Ekraani reageerimisaja tõus/langus
7 ms
Maksimaalne värskendussagedus
144 Hz
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 7
Protsessori mudel *
4800H
Protsessorituumad
8
Protsessori harud
16
Protsessori võimendussagedus
4,2 GHz
Protsessori sagedus *
2,9 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
3200 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
2 x 8 GB
Mälupesad
2x SO-DIMM
Memory slots (available)
2
ECC
No
Salvesti
Salvestusmaht kokku *
1 TB
Salvestusseade *
SSD
SSD-ketta kogumaht
1 TB
Installitud SSD-de arv
1
Pooljuhtketta maht
1 TB
SSD-mälu tüüp
TLC
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce RTX™ 2060
Eraldiseisva graafikakaardi mälu
6 GB
Eraldiseisva graafika mälu tüüp
GDDR6
Integreeritud graafikaadapter *
Yes
3
AMD
Eraldi graafikaadapter *
Yes
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Audio
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX200
WLAN-kontrolleri tootja
Intel
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
5.0
Miracast-sertifikaat
Yes
MIMO
Yes
MIMO tüüp
Multi User MIMO
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
2
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
2.0a
Mini DisplayPort arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP kõlari tüüp
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP esikaamera
HP Wide Vision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
6
Aku mahtuvus *
70,9 Wh
Aku tööiga (maksimaalne)
7,5 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Aku kaal
270 g
Võimsus
AC-adapteri toide
200 W
Kaal ja mõõtmed
Laius
357,9 mm
Sügavus
239,7 mm
Kõrgus
22,5 mm
Kaal *
2,47 kg
Pakendi andmed
Pakendi laius
69 mm
Pakendi sügavus
520 mm
Pakendi kõrgus
305 mm
Pakendi kaal
3,65 kg
Tehnilised andmed
Sülearvuti kuva diagonaal (cm/tolli)
39.6