location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-1054no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1E0A9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122304492 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mängimine PC Must 310 W
  • - Intel® Core™ i5 i5-10400 2,9 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD Integreeritud kaardilugeja
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64-bit
Long product name HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must :
The short editorial description of HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must

Pavilion Gaming - TG01-1054no
More>>>
Short summary description HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must:
This short summary of the HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-1054no, 2,9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 256 GB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must:
This is an auto-generated long summary of HP Pavilion Gaming TG01-1054no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC Must based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-1054no. Protsessori sagedus: 2,9 GHz, Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-10400. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® UHD Graphics 630, Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce® GTX 1650. Installitud operatsioonisüsteem: Windows 10 Home, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 310 W. Keretüüp: Mini Tower. Toote tüüp: PC

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
10th gen Intel® Core™ i5
Protsessori mudel *
i5-10400
Protsessorituumad
6
Protsessori harud
12
Protsessori võimendussagedus
4,3 GHz
Protsessori sagedus *
2,9 GHz
Protsessori pesa
LGA 1200 (Socket H5)
Protsessori vahemälu
12 MB
Protsessori vahemälu tüüp
L3
Süsteemi siinikiirus
8 GT/s
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Comet Lake
Jahutusvõimsus (TDP)
65 W
Tjunction
100 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Installeeritud protsessorite arv
1
Protsessori poolt toetatud maksimaalne operatiivmälu
128 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2666 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
41,6 GB/s
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2666 MHz
ECC
No
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
SSD-ketta kogumaht
256 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
Yes
Eraldiseisva graafikakaardiadapteri tootja
NVIDIA
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® GTX 1650
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Eraldiseisvate graafikakaartide arv
1
3
Intel
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x9BC8/0x9BC5
Graafikakaardi HDMI-pesade arv
1
Graafikakaardi DVI-D pesade arv
1
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
WiFi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
WLAN-kontrolleri tootja
Intel
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX201
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 2.0 portide arv *
4
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
1
USB 3.2 Gen 2 (3.1 Gen 2) A-tüüpi portide hulk *
2
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x1 pesad
1
PCI Expressi x16 pesad
1
Disain
Keretüüp *
Mini Tower
Toetatud paigutus
Vertikaalne
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Turu positsiooneerimine
Mängimine
Emaplaadi kiip
Intel H470
Emaplaadi kujutegur
Mini ITX
Audioväljundi kanalid
5.1 kanalid
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Home
Operatsioonisüsteemi arhitektuur
64-bit
Eelinstallitud tarkvara
Netflix
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365
Komplektis sisalduv tarkvara
Dropbox
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
No
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
No
Execute Disable Bit
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
199271
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Kaubamärgile omased tunnused
HP segment
Kodu
Võimsus
Toiteallikas *
310 W
Kaal ja mõõtmed
Laius *
155,4 mm
Sügavus *
304 mm
Kõrgus *
337,4 mm
Kaal *
5,96 kg
Pakendi laius
499 mm
Pakendi sügavus
400 mm
Pakendi kõrgus
287 mm
Pakendi kaal
8,2 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)