location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Ettevõtlus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
154G9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122166151 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 512GB SSD
Long product name HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine :
The short editorial description of HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine

Intel Core i5-8265U (6MB Cache, 1.6GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Short summary description HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine:
This short summary of the HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pikslit, 16 GB, 512 GB

Long summary description HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine:
This is an auto-generated long summary of HP Elite Dragonfly Intel® Core™ i5 i5-8265U Hübriid (kaks ühes) 33,8 cm (13.3") Puutetundlik ekraan Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sinine based on the first three specs of the first five spec groups.

HP Elite Dragonfly. Toote tüüp: Hübriid (kaks ühes), Toote kuju: Muudetav (Folder). Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-8265U, Protsessori sagedus: 1,6 GHz. Ekraani diagonaal: 33,8 cm (13.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit, Puutetundlik ekraan. Sisemälu: 16 GB, Sisemälu tüüp: LPDDR3-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Installitud operatsioonisüsteem: Windows 10 Pro. Toote värv: Sinine

Disain
Toote tüüp *
Hübriid (kaks ühes)
Toote värv *
Sinine
Toote kuju *
Muudetav (Folder)
Turu positsiooneerimine
Iga päev
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
Yes
HD tüüp
Full HD
Puutetehnoloogia
Mitmikpuude
Paneeli tüüp
IPS
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani raami tehnoloogia
Micro-Edge
Ekraani heledus
1000 cd/m²
Ekraani diagonaal (meetermõõdustik)
33,8 cm
RGB-värviruum
NTSC
Värvigamma
72 protsenti
NTSC ulatus (tavaline)
72 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
8th gen Intel® Core™ i5
Protsessori mudel *
i5-8265U
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
3,9 GHz
Protsessori sagedus *
1,6 GHz
Süsteemi siinikiirus
4 GT/s
Protsessori vahemälu
6 MB
Protsessori vahemälu tüüp
L3
Protsessori pesa
BGA 1528
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Whiskey Lake
CardBusi tüüp
OPI
Jahutusvõimsus (TDP)
15 W
Seadistatav TDP ülemväärtuse sagedus
1,8 GHz
Seadistatav TDP ülemväärtus
25 W
Seadistatav TDP-alamväärtus
10 W
Seadistatav TDP alamväärtuse sagedus
0,8 GHz
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
16
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x4, 2x2
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
LPDDR3-SDRAM
Mälu taktsagedus
2133 MHz
Mälu kujutegur
SO-DIMM
Mälupesad
1x SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express, NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
No
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
Intel
Eraldi graafikaadapter *
No
Pardagraafika adapteri mudel *
Intel® UHD Graphics
Integreeritud graafikaadapteri baassagedus
300 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi maksimaalne mälu
32 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3EA0
Audio
Helisüsteem
Bang & Olufsen
Sisseehitatud kõlarite arv
4
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Eesmise kaamera signaali formaat
720p
Võrgustumine
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WiFi-standardid
Wi-Fi 6 (802.11ax)
Mobiilsidevõrgu ühendus *
No
Antenni tüüp
2x2
WLAN kontrolleri mudel
Intel Wi-Fi 6 AX200
WLAN-kontrolleri tootja
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetoothi versioon
5.0
MIMO
Yes
MIMO tüüp
Multi User MIMO
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) C-tüüpi portide hulk *
2
HDMI-portide arv *
1
HDMI-versioon
1.4
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
1
Toimimine
Güroskoop
Yes
Klaviatuur
Klaviatuuri erifunktsioonid
Protection against liquid ingress
Osutamisseade
Clickpad
Numbriklaviatuur *
No
Vedelikukindel klaviatuur
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel® Smart Response vastamissüsteem
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
46x24 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel® TSX-NI versioon
0,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
149088
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP Sure View
Yes
HP kõlari tüüp
HP Quad kõlarid
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Ettevõtlus
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
4
Aku mahtuvus *
56 Wh
Aku kaal
220 g
Võimsus
AC-adapteri toide
65 W
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
304,3 mm
Sügavus
197,5 mm
Kõrgus
16,1 mm
Kaal *
990 g
Pakendi andmed
Pakendi laius
137 mm
Pakendi sügavus
402 mm
Pakendi kõrgus
315 mm