HP logo

HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Must R1305G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37881
Info modified on:
15 May 2024, 14:53:29
End of life date:
31 May 2024
Bullet Points HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Must R1305G:
  • - Windows 10 IoT Enterprise
  • - AMD Ryzen Embedded R1305G (4MB Cache, 1.5GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 64GB eMMC
Long product name HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Must R1305G:

AMD Ryzen Embedded R1305G (4MB Cache, 1.5GHz), 8GB DDR4-SDRAM, 64GB eMMC, AMD Radeon Vega 3, Windows 10 IoT Enterprise

HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Must R1305G:

Simple, secure virtual desktop solution.
Transition your fleet to the cloud with the HP t540 Thin Client virtual desktop solution. Confidently deploy in confined workspaces with multiple configuration options and multi-layered security—providing effective collaboration and productivity for the end user.

Short summary description HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Must R1305G:

HP t540, 1,5 GHz, AMD, AMD Ryzen Embedded, R1305G, 2,8 GHz, 4 MB

Long summary description HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Must R1305G:

HP t540. Protsessori sagedus: 1,5 GHz, Protsessori tootja: AMD, Protsessori perekond: AMD Ryzen Embedded. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2400 MHz. Salvestusmaht kokku: 64 GB, Salvestusseade: eMMC. Pardagraafika adapteri mudel: AMD Radeon Vega 3. Kaabeldustehnoloogia: 10/100/1000Base-T(X)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.