location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1,5 GHz ThinPro 960 g Must GX-215JJ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12H26EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195122030971 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Õhukesed kliendid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP t530 1,5 GHz ThinPro 960 g Must GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-215JJ 1,5 GHz
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 8 GB eMMC
  • - AMD Radeon R2E
  • - Ethernet LAN
  • - ThinPro
More>>>
Short summary description HP t530 1,5 GHz ThinPro 960 g Must GX-215JJ:
This short summary of the HP t530 1,5 GHz ThinPro 960 g Must GX-215JJ data-sheet is auto-generated and uses the product title and the first six key specs.

HP t530, 1,5 GHz, AMD, AMD G, GX-215JJ, 2 GHz, 1 MB

Long summary description HP t530 1,5 GHz ThinPro 960 g Must GX-215JJ:
This is an auto-generated long summary of HP t530 1,5 GHz ThinPro 960 g Must GX-215JJ based on the first three specs of the first five spec groups.

HP t530. Protsessori sagedus: 1,5 GHz, Protsessori tootja: AMD, Protsessori perekond: AMD G. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 1866 MHz. Salvestusmaht kokku: 8 GB, Salvestusseade: eMMC. Pardagraafika adapteri mudel: AMD Radeon R2E. Kaabeldustehnoloogia: 10/100/1000Base-T(X)

Protsessor
Protsessori sagedus *
1,5 GHz
Protsessori tootja *
AMD
Protsessori perekond
AMD G
Protsessori mudel
GX-215JJ
Protsessorituumad
2
Protsessori võimendussagedus
2 GHz
L2-vahemälu
1 MB
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
1866 MHz
Mälupesad
1x SO-DIMM
Mälu (pesad x suurus)
1 x 4 GB
Maksimaalne sisemälu
16 GB
Salvesti
Salvestusmaht kokku *
8 GB
Salvestusseade *
eMMC
Graafikad
Pardagraafika adapteri mudel
AMD Radeon R2E
Audio
Sisseehitatud kõlar(id)
Yes
Võrgustumine
WiFi *
No
Ethernet LAN *
Yes
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Pesad & liidesed
Ethernet LAN (RJ-45) pordid *
1
USB 2.0 portide arv *
2
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
USB C-tüüpi portide arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
DisplayPort arv
2
Disain
Toote värv *
Must
Ekraan
Kuvar kaasa arvatud *
No
Tarkvara
Installitud operatsioonisüsteem *
ThinPro
Võimsus
Toiteallikas
45 W
AC-sisendpinge
100 - 240 V
AC-sisendsagedus
50 - 60 Hz
Töötingimused
Kasutamistemperatuur (T-T)
10 - 40 °C
Hoiustamistemperatuur (T-T)
-30 - 60 °C
Suhteline õhuniiskus kasutamisel (H-H)
20 - 80 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
10 - 90 protsenti
Kaal ja mõõtmed
Laius
35 mm
Sügavus
200 mm
Kõrgus
200 mm
Kaal
960 g