location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston EBLH 18323 F külmik-sügavkülmik Eraldiseisev 295 l Roostevaba teras

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EBLH 18323 F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EBLH 18323 F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8007842858426 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Külmik-sügavkülmikud Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:56:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint Ariston EBLH 18323 F külmik-sügavkülmik Eraldiseisev 295 l Roostevaba teras
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Roostevaba teras Eraldiseisev 295 l
  • - 210 l Jäävaba (külmik) Multi-õhuvool (külmik) LED Külmkapi sisemuse valgustus
  • - 85 l Põhja peal asetsev Jäävaba (sügavkülmik) 4* 7 kg/24 h
  • - 44 dB
More>>>
Short summary description Hotpoint Ariston EBLH 18323 F külmik-sügavkülmik Eraldiseisev 295 l Roostevaba teras:
This short summary of the Hotpoint Ariston EBLH 18323 F külmik-sügavkülmik Eraldiseisev 295 l Roostevaba teras data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston EBLH 18323 F, 295 l, Jäävaba (külmik), Kliimaklass SN-T, 44 dB, 7 kg/24 h, Roostevaba teras

Long summary description Hotpoint Ariston EBLH 18323 F külmik-sügavkülmik Eraldiseisev 295 l Roostevaba teras:
This is an auto-generated long summary of Hotpoint Ariston EBLH 18323 F külmik-sügavkülmik Eraldiseisev 295 l Roostevaba teras based on the first three specs of the first five spec groups.

Hotpoint Ariston EBLH 18323 F. Neto kogumahutavus: 295 l. Ukse hing: Parem. Kliimaklass: Kliimaklass SN-T, Müratase: 44 dB. Külmkapi netomahutavus: 210 l, Jäävaba (külmik), Multi-õhuvool (külmik), Külmkapi sisemuse valgustus, Külmkapi riiulite/korvide arv: 4, Aedviljasahtlite arv: 2. Sügavkülmiku netomahutavus: 85 l, Külmutusvõimsus: 7 kg/24 h, Jäävaba (sügavkülmik). Toote värv: Roostevaba teras

Disain
Seadme paigaldus *
Eraldiseisev
Toote värv *
Roostevaba teras
Ukse hing
Parem
Sisseehitatud ekraan *
No
Toimimine
Neto kogumahutavus *
295 l
Kliimaklass *
Kliimaklass SN-T
Müratase *
44 dB
Külmik
Külmkapi netomahutavus *
210 l
Külmkapi sisemuse valgustus
Yes
Lambi tüüp
LED
Jäävaba (külmik) *
Yes
Multi-õhuvool (külmik) *
Yes
Külmkapi riiulite/korvide arv *
4
Aedviljasahtlite arv *
2
Pudeliriiul
Yes
Külmik
Antibakteriaalne kate
Yes
Super Cool funktsioon *
Yes
Sügavkülmik
Sügavkülmiku paigutus *
Põhja peal asetsev
Sügavkülmiku netomahutavus *
85 l
Külmutusvõimsus *
7 kg/24 h
Säilitamise aeg elektrikatkestuse ajal *
17 h
Hinnang *
4*
Jäävaba (sügavkülmik) *
Yes
Sügavkülmiku riiulite/korvide arv *
4
Kiirkülmutuse funktsioon *
Yes
Võimsus
Energiatõhususe klass (vana)
A++
Kaal ja mõõtmed
Laius *
600 mm
Sügavus *
655 mm
Kõrgus *
1870 mm