location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q558 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q558
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q0558P231HFR
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4059595695890
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Q558 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Mini PC Must 65 W
  • - Intel® Core™ i3 i3-8100 3,6 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Fujitsu ESPRIMO Q558 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Must:
This short summary of the Fujitsu ESPRIMO Q558 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q558, 3,6 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q558 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Must:
This is an auto-generated long summary of Fujitsu ESPRIMO Q558 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Must based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q558. Protsessori sagedus: 3,6 GHz, Protsessori perekond: Intel® Core™ i3, Protsessori mudel: i3-8100. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2666 MHz. Salvestusmaht kokku: 500 GB, Salvestusseade: HDD, Optilise seadme tüüp: DVD Super Multi. Pardagraafika adapteri mudel: Intel® UHD Graphics 630. Installitud operatsioonisüsteem: Windows 10 Pro, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 65 W. Keretüüp: Mini PC. Toote tüüp: Mini PC

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i3
Protsessori generatsioon
8th gen Intel® Core™ i3
Protsessori mudel *
i3-8100
Protsessorituumad
4
Protsessori harud
4
Protsessori sagedus *
3,6 GHz
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori vahemälu
6 MB
Protsessori vahemälu tüüp
Smart Cache
Süsteemi siinikiirus
8 GT/s
CardBusi tüüp
DMI3
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Coffee Lake
Jahutusvõimsus (TDP)
65 W
Tjunction
100 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 1x8+2x4, 2x8
Installeeritud protsessorite arv
1
Protsessori poolt toetatud maksimaalne operatiivmälu
64 GB
Protsessori poolt toetatud mälu tüübid
DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2400 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
37,5 GB/s
Mälu
Sisemälu *
4 GB
Maksimaalne sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 4 GB
Mälupesad
2x SO-DIMM
Mälu taktsagedus
2666 MHz
Mitte-ECC
Yes
Mälu uuendamise märge
Lisamälu müüakse eraldi
Mälukanalid
Kahe kanaliga
Salvesti
Salvestusmaht kokku *
500 GB
Salvestusseade *
HDD
Optilise seadme tüüp *
DVD Super Multi
Installeeritud ketaste arv
1
Kõvaketta kogumaht
500 GB
Installitud kõvaketaste arv
1
Kõvakettamaht
500 GB
Kõvaketta liides
SATA III
Kõvaketta suurus
2.5"
Integreeritud kaardilugeja
No
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel® UHD Graphics 630
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1100 MHz
Integreeritud graafikakaardi maksimaalne mälu
64 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.5
Integreeritud graafikakaardi ID
0x3E91
Täitursõlmede arv
23
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WiFi andmeedastuskiirus (maksimaalne)
1733 Mbit/s
WLAN kontrolleri mudel
Intel Dual Band Wireless-AC 9260
Antenni tüüp
2x2
Bluetooth
Yes
Bluetoothi versioon
5.0
Pesad & liidesed
USB 2.0 portide arv *
4
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
DVI-port
Yes
DisplayPort arv
2
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
DC-pistik
Yes
M.2 kaardi pesa (juhtmeta)
1
M.2 kaardi pilu (mälu)
1
SATA-ühenduste koguarv
2
SATA III ühenduste arv
2
Disain
Keretüüp *
Mini PC
Mahutavus
2 l
Disain
Toetatud paigutus
Horisontaalne/vertikaalne
VESA paigaldamine
Yes
5,25" lahtrite arv
1
2,5" salvede arv
1
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Toimimine
Turu positsiooneerimine
Ettevõtlus
Emaplaadi kiip
Intel® H310
Ühilduvad protsessoriseeriad
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®
Helikiip
Realtek ALC671
Helisüsteem
High Definition Audio
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, HDD, Supervisor, Kasutaja
BIOS-i tüüp
AMI
Usaldusväärse platvormi moodul (TPM)
Yes
Toote tüüp *
Mini PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Pro
Operatsioonisüsteemi arhitektuur
64-bit
Protsessori spetsiifilised funktsioonid
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
No
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
No
Execute Disable Bit
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel® TSX-NI versioon
0,00
Protsessori ARK ID
126688
Intel® Turbo Boost tehnoloogia
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Quick Sync videotehnoloogia
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Tõrkevaba protsessor
Yes
Võimsus
Toiteallikas *
65 W
Toiteallika sisendpinge
100 - 240 V
Toiteallika sisendsagedus
50 - 60 Hz
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
5 - 85 protsenti
Sertifikaadid
Sertifikaat
WEEE, CE, FCC Class B, cTUVus, Microsoft Operating Systems (HCT / HCL entry / WHQL), CEL
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
RoHS, EPEAT Bronze, ENERGY STAR
Kaal ja mõõtmed
Laius *
185 mm
Sügavus *
190 mm
Kõrgus *
54 mm
Kaal *
1,6 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Juhend
Yes
Voolujuhe kaasa arvatud
Yes
Muud funktsioonid
Optiliste draivide arv
1