location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7010 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H8K87
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397184851036
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 10:27:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 7010 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Must 180 W
  • - Intel® Core™ i5 i5-12500
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 7010 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Must:
This short summary of the DELL OptiPlex 7010 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7010, Intel® Core™ i5, i5-12500, 8 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7010 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Must:
This is an auto-generated long summary of DELL OptiPlex 7010 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Must based on the first three specs of the first five spec groups.

DELL OptiPlex 7010. Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-12500. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 3200 MHz. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel UHD Graphics 770. Installitud operatsioonisüsteem: Windows 11 Pro, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 180 W. Keretüüp: SFF. Toote tüüp: PC. Toote värv: Must

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
12th gen Intel® Core™ i5
Protsessori mudel *
i5-12500
Protsessorituumad
6
Protsessori harud
12
Protsessori võimendussagedus
4,6 GHz
Performance cores
6
Jõudlus – põhituuma maksimaalne turbosagedus
4,6 GHz
Performance-core base frequency
3 GHz
Protsessori vahemälu
18 MB
Protsessori vahemälu tüüp
Smart Cache
Installeeritud protsessorite arv
1
Protsessori baasvõimsus
65 W
Maksimaalne turbovõimsus
117 W
Mälu
Sisemälu *
8 GB
Maksimaalne sisemälu *
64 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 8 GB
Mälupesad
2x DIMM
Mälu taktsagedus
3200 MHz
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
Optilise seadme tüüp *
No
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
PCI Express
NVMe
Yes
SSD-ketta mõõtmed
M.2
SSD jõudlusklass
25
Graafikad
Eraldi graafikaadapter *
No
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
3
Intel
Sisemodemi graafikaadapteri perekond
Intel® UHD Graphics
Pardagraafika adapteri mudel *
Intel UHD Graphics 770
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Kaabeldustehnoloogia
10/100/1000Base-T(X)
WiFi *
No
Pesad & liidesed
USB 2.0 portide arv *
4
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
4
HDMI-portide arv *
1
DisplayPort arv
1
DisplayPort versioon
1.4a
Ethernet LAN (RJ-45) pordid
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laienduspesad
PCI Expressi x1 (Gen 3.x) pesad
1
Laienduspesad
PCI Expressi x16 (Gen 3.x) pesad
1
Disain
Keretüüp *
SFF
Toetatud paigutus
Vertikaalne
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Toote värv *
Must
Toimimine
Emaplaadi kiip
Intel Q670
Helikiip
Realtek ALC3246-CG
Helisüsteem
High Definition Audio
Usaldusväärse platvormi moodul (TPM)
Yes
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 11 Pro
Operatsioonisüsteemi arhitektuur
64-bit
Operatsioonisüsteemi keel
Taani, Inglise keel, Soome, Norra, Rootsi
Proovitarkvara
No Microsoft Office License Included 30 day Trial Offer Only
Võimsus
Toiteallikas *
180 W
Toiteallika sisendpinge
90 - 264 V
Toiteallika sisendsagedus
47 - 63 Hz
Töötingimused
Kasutamistemperatuur (T-T)
10 - 35 °C
Hoiustamistemperatuur (T-T)
-40 - 70 °C
Suhteline õhuniiskus kasutamisel (H-H)
20 - 80 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
5 - 95 protsenti
Kasutamiskõrgus
-15,2 - 3048 m
Kõrgus mittekasutamisel
-15,2 - 10668 m
Vibratsioon kasutamisel
0,26 G
Vibratsioon mittekasutamisel
1,37 G
Löögikoormus kasutamisel
40 G
Löögikoormus mittekasutamisel
105 G
Kaal ja mõõtmed
Laius *
92,6 mm
Sügavus *
292,8 mm
Kõrgus *
290 mm
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasas vaid valitud turgudel
Yes
Hiire ühenduvus
Juhtmega ühendatud
Klaviatuur kaasas vaid valitud turgudel
Yes
Klaviatuuri ühenduvus
Juhtmega ühendatud
Kaablid kaasa arvatud
Vahelduvvool
Süsiniku jalajälg
Süsinikujalajälg kokku
337 CO2e kilogrammi
Süsinikdioksiidi koguhulk (standardhälve)
86 CO2e kilogrammi
Süsinikdioksiidi heitkogused (tootmine)
214 CO2e kilogrammi
Süsinikdioksiidi heitkogused (logistika)
15 CO2e kilogrammi
Carbon emissions (Energy Usage)
105 CO2e kilogrammi
Süsinikdioksiidi heitkogused (kasutusaja lõpp)
3 CO2e kilogrammi
Süsinikdioksiidi heitkogused kokku (ilma kasutusetapita)
232 CO2e kilogrammi
PAIA versioon
1.3.2, 2022
Country Distributor
Sverige 2 distributor(s)
Danmark 1 distributor(s)