location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 KDV29VW30 külmik-sügavkülmik Eraldiseisev 264 l Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDV29VW30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDV29VW30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4242002620060
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Külmik-sügavkülmikud Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:58:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bosch KDV29VW30 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 KDV29VW30 külmik-sügavkülmik Eraldiseisev 264 l Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Valge Eraldiseisev 264 l
  • - 194 l Külmkapi sisemuse valgustus
  • - 70 l Üleval paiknev 4* 7 kg/24 h
  • - 204 kWh 39 dB
More>>>
Short summary description Bosch Serie 4 KDV29VW30 külmik-sügavkülmik Eraldiseisev 264 l Valge:
This short summary of the Bosch Serie 4 KDV29VW30 külmik-sügavkülmik Eraldiseisev 264 l Valge data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 KDV29VW30, 264 l, Kliimaklass SN-T, 39 dB, 7 kg/24 h, Värske säilituse sektsioon, Valge

Long summary description Bosch Serie 4 KDV29VW30 külmik-sügavkülmik Eraldiseisev 264 l Valge:
This is an auto-generated long summary of Bosch Serie 4 KDV29VW30 külmik-sügavkülmik Eraldiseisev 264 l Valge based on the first three specs of the first five spec groups.

Bosch Serie 4 KDV29VW30. Neto kogumahutavus: 264 l. Ukse hing: Parem. Kliimaklass: Kliimaklass SN-T, Müratase: 39 dB. Külmkapi netomahutavus: 194 l, Külmkapi sisemuse valgustus, Külmkapi riiulite/korvide arv: 4. Sügavkülmiku netomahutavus: 70 l, Külmutusvõimsus: 7 kg/24 h. Värske säilituse sektsioon. Aastane energiakulu: 204 kWh. Toote värv: Valge

Disain
Seadme paigaldus *
Eraldiseisev
Toote värv *
Valge
Ukse hing
Parem
Ümberpööratavad uksed
Yes
Sisseehitatud ekraan *
No
Toimimine
Neto kogumahutavus *
264 l
Bruto kogumahutavus
267 l
Kliimaklass *
Kliimaklass SN-T
Müratase *
39 dB
Veekraan
No
Külmik
Külmkapi netomahutavus *
194 l
Külmkapi brutomahutavus
196 l
Külmkapi sisemuse valgustus
Yes
Jäävaba (külmik) *
No
Külmkapi riiulite/korvide arv *
4
Munariiul
Yes
Pudeliriiul
Yes
Sügavkülmik
Sügavkülmiku paigutus *
Üleval paiknev
Sügavkülmiku netomahutavus *
70 l
Sügavkülmiku brutomahutavus
71 l
Külmutusvõimsus *
7 kg/24 h
Säilitamise aeg elektrikatkestuse ajal *
25 h
Hinnang *
4*
Sügavkülmik
Jäävaba (sügavkülmik) *
No
Sügavkülmiku riiulite/korvide arv *
1
Jääkuubikualus
Yes
Värske tsoon
Värske säilituse sektsioon *
Yes
Ergonoomika
Juhtme pikkus
2,4 m
Võimsus
Energiatõhususe klass (vana)
A++
Aastane energiakulu *
204 kWh
Ühendatud koormus
160 W
Vool
10 A
Kaal ja mõõtmed
Laius *
600 mm
Sügavus *
650 mm
Kõrgus *
1610 mm
Kaal *
62 kg
Pakendi andmed
Pakendi mõõtmed (l x s x k)
660 x 730 x 1610 mm
Pakendi kaal
63 kg
Muud funktsioonid
Külmumisvastane süsteem
No
Ülessulatamise funktsioon
Yes
Sisseehitatud sügavkülmik
Yes
Külmkapi kompressorite arv
1
LED-indikaatorid
Temperatuur, Jah
Toitenõuded
220-240 V, 50 Hz, 10 A