location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 11 4G 256 GB Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQ7D2ZD/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0190198452832 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Nutitelefonid Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 11 4G 256 GB Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11,9 cm (4.7") 1334 x 750 pikslit
  • - Apple A11
  • - 256 GB
  • - 4G Üksik-SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 5.0 NFC-tehnoloogia
  • - Üks kaamera 12 MP
  • - Liitiumioon (Li-Ion) Traadita laadimine
  • - iOS 11
More>>>
Short summary description Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 11 4G 256 GB Hõbe:
This short summary of the Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 11 4G 256 GB Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 8, 11,9 cm (4.7"), 1334 x 750 pikslit, 256 GB, 12 MP, iOS 11, Hõbe

Long summary description Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 11 4G 256 GB Hõbe:
This is an auto-generated long summary of Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 11 4G 256 GB Hõbe based on the first three specs of the first five spec groups.

Apple iPhone 8. Ekraani diagonaal: 11,9 cm (4.7"), Ekraani resolutsioon: 1334 x 750 pikslit. Protsessori perekond: Apple, Protsessori mudel: A11. Sisemine mälumaht: 256 GB. Tagakaamera resolutsioon (numbriline): 12 MP, Tagumise kaamera tüüp: Üks kaamera. SIM-kaardi võimekus: Üksik-SIM. Installitud operatsioonisüsteem: iOS 11. Toote värv: Hõbe. Kaal: 148 g

Brand Image Product code Product Stock Price from
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hõbe Renoveeritud
(show image)
3701082950265 iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
T-Mobile

T-Mobile iPhone Apple 8 11,9 cm (4.7") Üksik-SIM 4G 128 GB Hall
(show image)
MX162ZD/A Apple iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hall
(show image)
MX162AA/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hõbe
(show image)
MX172AE/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hõbe
(show image)
MX172AA/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hõbe
(show image)
MX172AH/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hall
(show image)
MX162AE/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hall
(show image)
MX162AH/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hall
(show image)
MX162CN/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") Üksik-SIM iOS 13 4G 128 GB Hall
(show image)
MX162TU/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)