location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G540 server Tower Intel® Xeon® 5000 Sequence E5310 1,6 GHz 2 GB DDR2-SDRAM 610 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G540
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G54E0.HS4
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Serverid Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos G540 server Tower Intel® Xeon® 5000 Sequence E5310 1,6 GHz 2 GB DDR2-SDRAM 610 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5310 1,6 GHz
  • - 2 GB DDR2-SDRAM 2 x 1
  • - DVD-ROM
  • - Tower 610 W
More>>>
Short summary description Acer Altos G540 server Tower Intel® Xeon® 5000 Sequence E5310 1,6 GHz 2 GB DDR2-SDRAM 610 W:
This short summary of the Acer Altos G540 server Tower Intel® Xeon® 5000 Sequence E5310 1,6 GHz 2 GB DDR2-SDRAM 610 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G540, 1,6 GHz, E5310, 2 GB, DDR2-SDRAM, 610 W, Tower

Long summary description Acer Altos G540 server Tower Intel® Xeon® 5000 Sequence E5310 1,6 GHz 2 GB DDR2-SDRAM 610 W:
This is an auto-generated long summary of Acer Altos G540 server Tower Intel® Xeon® 5000 Sequence E5310 1,6 GHz 2 GB DDR2-SDRAM 610 W based on the first three specs of the first five spec groups.

Acer Altos G540. Protsessori perekond: Intel® Xeon® 5000 Sequence, Protsessori sagedus: 1,6 GHz, Protsessori mudel: E5310. Sisemälu: 2 GB, Sisemälu tüüp: DDR2-SDRAM, Mälu (pesad x suurus): 2 x 1 GB. Kõvaketta liides: Jada ATA, Optilise seadme tüüp: DVD-ROM. Toiteallikas: 610 W. Keretüüp: Tower

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Xeon® 5000 Sequence
Protsessori mudel *
E5310
Protsessori sagedus *
1,6 GHz
Protsessorituumad
4
Protsessori vahemälu
8 MB
Installeeritud protsessorite arv
1
Jahutusvõimsus (TDP)
80 W
Protsessori vahemälu tüüp
L2
Maksimaalne SMP-protsessorite arv
2
Protsessori esikülje siin
1066 MHz
Protsessori pesa
LGA 771 (Socket J)
Protsessori litograafia
65 nm
Protsessori harud
4
Protsessori töörežiimid
64-bit
FSB-paarsus
Yes
CardBusi tüüp
FSB
Protsessori koodnimetus
Clovertown
Arvutikott
66 °C
Protsessori poolt toetatud ECC
No
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Physical Address Extension (PAE)
32 bitti
Lisavõimalused
No
Processing Die transistoride arv
582 M
CPU kordaja (siini/tuuma suhe)
6
Kiibi maht
286 mm²
Protsessori seeria
Intel Xeon 5300 Series
Tõrkevaba protsessor
No
Mälu
Sisemälu *
2 GB
Sisemälu tüüp *
DDR2-SDRAM
ECC
Yes
Mälu (pesad x suurus)
2 x 1 GB
Maksimaalne sisemälu *
16 GB
Salvesti
Installitud kõvaketaste arv
2
Kõvakettamaht
500 GB
Kõvaketta liides
Jada ATA
RAID-tasemed
1
Optilise seadme tüüp *
DVD-ROM
Võrgustumine
Võrgu omadused
Gigabit Ethernet
Pesad & liidesed
Ethernet LAN (RJ-45) pordid *
2
USB 2.0 portide arv
6
PS/2-portide kogus
2
VGA (D-Sub) portide arv
1
Paralleelportide kogus
1
Jadaportide kogus
1
Disain
Keretüüp *
Tower
Tarkvara
Ühilduvad operatsioonisüsteemid *
Windows Server 2003 Enterprise x64 Edition, Windows Server 2003 Standard Edition, Windows Server 2003 Enterprise Edition, Windows Server 2003 Standard x64, SUSE Linux Enterprise Server 9, Red Hat Enterprise Linux 4.0 (EM64T), SUSE Linux Enterprise Server 9 (EM64T)Edition, Red Hat Enterprise Linux 4.0, Novell NetWare 6.5
Protsessori spetsiifilised funktsioonid
Intel®i Rapid Storage tehnoloogia
No
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i traadita ekraani (Intel® WiDi)
No
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel®i My WiFi tehnoloogia (Intel® MWT)
No
Intel® Turbo Boost tehnoloogia
No
Intel® Quick Sync videotehnoloogia
No
Intel® InTru™ 3D tehnoloogia
No
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
No
Intel® Insider™
No
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i AES uus juhend (Intel® AES-NI)
No
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
No
Intel®i Demand Based Switching funktsioon
No
Intel®i Clear Video tehnoloogia
No
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
No
Intel® 64
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Dual Display Capable tehnoloogia
No
Intel®i painduva ekraani tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
No
Protsessori ARK ID
28030
Võimsus
Toiteallikas *
610 W
Sertifikaadid
Sertifikaat
UL, Nemko GS, CB
Kaal ja mõõtmed
Laius
212 mm
Sügavus
550 mm
Kõrgus
445 mm
Kaal
32 kg
Muud funktsioonid
Kõvaketta kontroller
SATA
Mõõdud (l x s x k)
212 x 550 x 445 mm