Acer logo

Acer Veriton 2800 - Intel Pentium D 945, 512MB, 80GB, Combo, Win XP Pro Intel® Pentium® D 0,5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional SFF PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78587
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton 2800 - Intel Pentium D 945, 512MB, 80GB, Combo, Win XP Pro Intel® Pentium® D 0,5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional SFF PC:

Acer Veriton 2800 - Intel Pentium D 945, 512MB, 80GB, Combo, Win XP Pro, 3,4 GHz, Intel® Pentium® D, 945, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Acer Veriton 2800 - Intel Pentium D 945, 512MB, 80GB, Combo, Win XP Pro Intel® Pentium® D 0,5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional SFF PC:

Acer Veriton 2800 - Intel Pentium D 945, 512MB, 80GB, Combo, Win XP Pro. Protsessori sagedus: 3,4 GHz, Protsessori perekond: Intel® Pentium® D, Protsessori mudel: 945. Sisemälu: 0,5 GB, Sisemälu tüüp: DDR2-SDRAM. Salvestusmaht kokku: 80 GB. Eraldiseisva graafika adapteri mudel: Intel® GMA 950. Installitud operatsioonisüsteem: Windows XP Professional. Toiteallikas: 250 W. Keretüüp: SFF. Toote tüüp: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.