location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
Lenovo Check ‘Lenovo’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
X1 Carbon
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
20A8A01DLM
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por Lenovo: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 24120
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 07 Mar 2024 15:34:52
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ultrabook Concha Negro
  • - Intel® Core™ i7 i7-4550U 1,5 GHz
  • - 35,6 cm (14") HD+ 1600 x 900 Pixeles Retroiluminación LED 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 5000
  • - Bluetooth 4.0
  • - Polímero de litio 45 Wh 9 h 65 W
  • - Windows 7 Professional 64 bits
Descripción corta Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro :
Description editorial corta de Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro

14" LED HD+ 1600 x 900, Intel Core i7-4550U (4M Cache, 1.5 GHz), 8GB DDR3, Intel HD Graphics 5000, 128GB SSD, 720p HD WebCam, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 7 Pro 64-bit
Más>>>
Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro:
Descripción comercial oficial de Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro provisto por el fabricante

Controles libres: Gestos con la voz y la mano
Puedes dar una presentación multimedia con la X1 Carbon sin siquiera tocar el teclado. La voz y 10 gestos diferentes con la mano cambian la manera en que interactúas con tu portátil.

Teclado adaptable intuitivo
El exclusivo Teclado adaptable cambia automáticamente las filas de teclas de función dependiendo de qué aplicación estés utilizando. Menos lío, más funciones y un teclado más sencillo que anticipa tus necesidades.

Pantalla asombrosa
La pantalla ThinkPad ColorBurst Display (WQHD, 2560 x 1440) antirresplandor ofrece textos más nítidos, imágenes más brillantes y colores más verdaderos. 300 nit con IPS para un ángulo de visualización en pantalla ancha de casi 180 grados. Además, es antimanchas. También disponible con pantalla HD+ (1600 x 900).

Prácticamente indestructible: Testeada con especificaciones militares
Creada con fibra de carbono de grado satélite, la X1 Carbon es la ThinkPad más resistente que existe. De hecho, realizamos ocho pruebas de especificaciones militares por separado, todas bajo condiciones extremas con polvo, vibraciones, calor, frío, altura, agua y humedad, para que ni te preocupes ante caídas, derrames, exposición al calor o cualquier otra cosa que te pueda suceder.

Seguridad de primera clase
Disponible con lector de huellas digitales, la X1 Carbon te permite utilizar la biométrica para iniciar sesión, por lo cual deslizar el dedo se convierte en tu contraseña. Las funciones de seguridad de Intel® y las opciones de vPro incrementan la protección y mejoran la facilidad de administración cuando se implementan mejoras. El chip del Módulo de plataforma confiable (TPM) encripta aún más la información crítica.

Con enfriamiento patentado: Nueva tecnología térmica revolucionaria
Incluso con un diseño ultradelgado, la nueva X1 Carbon se mantiene más fresca que ninguna. De hecho, hemos resideñado nuestras aspas de ventilador patentadas para que la X1 Carbon brinde el mismo funcionamiento silencioso y a buena temperatura que tú esperarías de una ThinKPad.

Delgada sin sacrificar funciones
Con un peso de apenas 1,28 kg (2.83 lbs), la nueva X1 Carbon es la Ultrabook™ de 14" más liviana del planeta. Con apenas 0,7" de espesor, es la ThinkPad más delgada hasta el momento.

Mayor duración de la batería
La nueva X1 Carbon ofrece hasta 9 horas de duración de la batería con una sola carga. Y si ves que te quedas sin carga, no entres en pánico: con RapidCharge puedes obtener el 80% de batería recargada en menos de una hora.

Descripción corta, sumario Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro:
Este corto sumario de la ficha técnica de Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 1,5 GHz, 35,6 cm (14"), 1600 x 900 Pixeles, 8 GB, 128 GB

Descripción larga, sumario Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro:
Este es un sumario largo autogenarado de Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

Lenovo ThinkPad X1 Carbon. Tipo de producto: Ultrabook, Factor de forma: Concha. Familia de procesador: Intel® Core™ i7, Modelo del procesador: i7-4550U, Frecuencia del procesador: 1,5 GHz. Diagonal de la pantalla: 35,6 cm (14"), Tipo HD: HD+, Resolución de la pantalla: 1600 x 900 Pixeles. Memoria interna: 8 GB, Tipo de memoria interna: DDR3-SDRAM. Capacidad total de almacenaje: 128 GB, Unidad de almacenamiento: SSD. Modelo de adaptador gráfico incorporado: Intel® HD Graphics 5000. Sistema operativo instalado: Windows 7 Professional. Color del producto: Negro

Diseño
Tipo de producto *
Ultrabook
Color del producto *
Negro
Factor de forma *
Concha
Material de la carcasa
Aluminio, Fibra de carbono, Fibra de vidrio, Magnesio, Plástico
Posicionamiento de mercado
Premium
Exhibición
Diagonal de la pantalla *
35,6 cm (14")
Resolución de la pantalla *
1600 x 900 Pixeles
Pantalla táctil *
No
Tipo HD
HD+
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™ i7
Generación del procesador
4ª generación de procesadores Intel® Core™ i7
Modelo del procesador *
i7-4550U
Número de núcleos de procesador
2
Número de hilos de ejecución
4
Frecuencia del procesador turbo
3 GHz
Frecuencia del procesador *
1,5 GHz
Caché del procesador
4 MB
Tipo de cache en procesador
Smart Cache
Socket de procesador
BGA 1168
Litografía del procesador
22 nm
Modo de procesador operativo
64 bits
Serie del procesador
Intel Core i7-4500 Mobile series
Procesador nombre en clave
Haswell
Tipos de bus
DMI2
Paridad FSB
No
Escalonamiento
C0
Potencia de diseño térmico (TDP)
15 W
Intersección T
100 °C
Número máximo de buses PCI Express
12
Versión de entradas de PCI Express
2.0
Configuraciones PCI Express
2x4
ECC que admite el procesador
No
Memoria
Memoria interna *
8 GB
Tipo de memoria interna
DDR3-SDRAM
Velocidad de memoria del reloj
1600 MHz
Forma de factor de memoria
Incorporado
Memoria interna máxima *
8 GB
Medios de almacenaje
Capacidad total de almacenaje *
128 GB
Unidad de almacenamiento *
SSD
Número de unidades SSD instalados
1
SDD, capacidad
128 GB
Tipo de unidad óptica *
No
Tarjeta de lectura integrada
No
Gráficos
Modelo de adaptador de gráficos discretos *
No disponible
Adaptador gráfico incorporado *
Yes
Adaptador de gráficos discreto *
No
Familia de adaptador gráfico incorporado
Intel® HD Graphics
Modelo de adaptador gráfico incorporado *
Intel® HD Graphics 5000
Frecuencia base de gráficos incorporada
200 MHz
Frecuencia dinámica (máx) de adaptador gráfico incorporado
1100 MHz
Memoria máxima de adaptador de gráfico incorporado
1,74 GB
Versión DirectX de adaptador gráfico incorporado
11.1
ID de adaptador gráfico incorporado
0xA26
Audio
Sistema de audio
Dolby Home Theater v4
Número de altavoces incorporados
2
Potencia de altavoz
1 W
Micrófono incorporado
Yes
Cámara fotográfica
Cámara frontal
Yes
Conexión
Wifi
Yes
Wi-Fi estándares
802.11a, 802.11b, 802.11g
Ethernet
No
Bluetooth
Yes
Versión de Bluetooth
4.0
Puertos e Interfaces
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Número de puertos HDMI *
1
Cantidad de Mini DisplayPorts
1
Puerto DVI
No
Puerto de salida S/PDIF
No
Micrófono, jack de entrada
No
Combo de salida de auriculares / micrófono del puerto
Yes
Conector base
No
Tipo de puerto de carga
Toma de entrada de CC
Ranura ExpressCard
No
Tipo de ranura, CardBus PCMCIA
No
Ranura SmartCard
No
Cantidad total de conectores SATA
4
Número de conectores SATA III
4
USB Sleep-and-Charge (carga y reposo)
Yes
Puertos USB Sleep-and-Charge (carga y reposo)
1
Teclado
Dispositivo apuntador
Trackpad
Teclado numérico *
No
Retroiluminación de teclado
Yes
Teclado resistente a líquidos
Yes
Teclas de Windows
Yes
Software
Arquitectura del sistema operativo
64 bits
Sistema operativo de recuperación
Windows 8 Pro
Sistema operativo instalado *
Windows 7 Professional
Características especiales del procesador
Wireless Display de Intel® (Intel® WiDi)
Yes
Tecnología My WiFi de Intel® (Intel® MWT)
Yes
Tecnología Smart Connect de Intel®
Yes
Tecnología anti-robo de Intel® (Intel® AT)
Yes
Tecnología de protección de identidad de Intel® (Intel® IPT)
Yes
Intel Hyper-Threading
Yes
Tecnología Intel® Turbo Boost
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Tecnología de sonido en alta definición de Intel® (Intel® HD Audio)
Yes
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel® (Intel® CVT HD)
Yes
Tecnología Intel® Clear Video
No
Intel® Tecnología InTru™ 3D
Yes
Intel® Insider™
Yes
Tecnología Intel® Quick Sync Video
Yes
Flex Memory Access de Intel®
No
Intel® AES Nuevas instrucciones (Intel® AES-NI)
Yes
Tecnología Trusted Execution de Intel®
No
Intel® Enhanced Halt State
Yes
VT-x de Intel® con Extended Page Tables (EPT)
Yes
Conmutación basada en la demanda de Intel®
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estados de inactividad
Yes
Tecnología Thermal Monitoring de Intel
Yes
Tamaño del CPU
40 x 24 x 1.5 mm
Set de instrucciones soportadas
AVX 2.0, SSE4.1, SSE4.2
código de procesador
SR16J
Configuración de CPU (máximo)
1
Opciones integradas disponibles
No
Tecnología de virtualización de Intel® para E / S dirigida (VT-d)
Yes
Versión de Intel® Smart Connect Technology
1,00
Versión de Intel® Identity Protection Technology
1,00
Versión de Intel® Secure Key Technology
1,00
Versión del firmware Intel® ME
9.5
Versión Intel® TSX-NI
0,00
Tecnología de virtualización Intel® (VT-x)
Yes
Tecnología Dual Display Capable de Intel®
No
Tecnología FDI de Intel®
Yes
Tecnología Intel® Rapid Storage
Yes
Fast Memory Access de Intel®
No
Procesador ARK ID
75112
Procesador libre de conflictos
Yes
Batería
Tecnología de batería
Polímero de litio
Número de celdas de batería
8
Capacidad de batería *
45 Wh
Autonomía
9 h
Control de energía
Potencia de adaptador AC
65 W
Seguridad
Ranura para cable de seguridad
Yes
Lector de huella digital
Yes
Módulo de plataforma confiable (TPM)
Yes
Protección mediante contraseña
Yes
Protección con contraseña
Unidad de disco duro, Encendido, Supervisor
Peso y dimensiones
Ancho
331 mm
Profundidad
226,5 mm
Altura
17,7 mm
Peso *
1,28 kg
Contenido del embalaje
Manual de usuario
Yes
Otras características
Adaptador AC incluido
Yes
LightScribe
No
Etiquetado de segmentos Intel®
Empresa, Pequeñas empresas
Source Testseek summary Average rating
Opiniones
Updated:
2014-05-25 02:10:06
Es ha coleccionado 438 opiniones de expertos para Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-4550U Ultrabook 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Review comments Score
notebookcheck.org
Updated:
2015-02-18 05:47:23
Experimento. . La edición 2013 del X1 Carbon quedó muy cerca de la valoración "muy bueno". Con todo, Lenovo no ha dejado de mejorar su serie de ultrabooks premium, añadiendo un panel IPS WQHD al dispositivo de 13" y mejorando la duración de su batería e i...
Good chasis ligero y resistente, normalmente silencioso, clickpad muy grande, modem LTE integrado, teclado retroiluminado, dispositivos de entrada muy sensibles, soberbios ángulos de visión (90°), duración de batería genial, la batería carga rápidamente (compa...
Bad la CPU muestra cierta ralentización, mala webcam, sin teclas F de verdad...
87%
cnet.com/es/
Updated:
2015-02-18 05:47:23
De vez en cuando, aparece un ejemplo de diseño tecnológico sustancialmente mejor que lo que ofrece la competencia. Ese es el sentimiento que tuve cuando comencé a utilizar el teclado de la última versión del Lenovo ThinkPad X1 Carbon. Las cómodas teclas s...
Good La pantalla táctil con resolución mejor que HD en la Lenovo ThinkPad X1 Carbon se ve genial. La nueva franja de teclas adaptativas son una idea interesante y el teclado touch pad continúan siendo los mejores en su clase...
Bad Incluso al escoger la pantalla con menor resolución, el precio no baja realmente y a pesar que el teclado es excelente tiene un par de aspectos que son un dolor de cabeza...
Bottom line La tercera generación de la computadora portátil de Lenovo, la ThinkPad X1 Carbon de 14 pulgadas obtiene casi todas las cosas básicas de manera correcta, mientras que agrega algunos cambios, incluyendo la franja de teclas adaptativas que cambian según la...
82%
notebookcheck.org
Updated:
2015-02-18 05:47:24
Hace unos pocos meses probamos el largo tiempo esperado modelo de lujo de Lenovo para el Director Ejecutivo. El X1 era y es un muy ligero y esbelto con unos dispositivos de entrada perfectos, ĺargas duraciones de batería y una decente. Ahora el fabri...
Good Gran rendimiento de CPU y aplicación, Carcasa ligera y rígida, Silencioso, incluso relativamente silencioso bajo carga, Gran touchpad, Modem 3G integrado, Teclado retroiluminado, Dispositivos de entrada de fuerte respuesta, Buena duración de batería, Cort...
Bad Ángulos de visión ajustados comparados con IPS, Ahogo de CPU bajo carga extrema, Pocos interfaces, sin puerto de acoplamiento, Precio elevado...
Bottom line Lenovo no se va sin pelea y, en nuestra opinión, vuelve a encarar al cliente con un ultrabook premium de clase business. La competencia no ha logrado sacar un dispositivo móvil y esbelto igual hasta la fecha. Ni HP ni Dell ofrecen un ultrabook tactil p...
86%
notebookcheck.org
Updated:
2015-04-11 13:57:23
Evolución basada en el Carbon-o. Si bien que la serie Lenovo ThinkPad X1 Carbon siempre ha tenido un hardware impresionante, algunas decisiones de diseño han polarizado al público. El X1 Carbon 3ª Gen responde a la crítica con soluciones que buscan agrada...
Good Diseño bonito y cómodo, Fantástico teclado, Clickpad enormemente mejorado, Botones físicos del TrackPoint, Panel antirreflejos, Mantenimiento accesible, Silencioso en inactivo; quedo por lo demás, Temperaturas cómodas incluso bajo carga, Altavoces relativ...
Bad Bisagras elásticas, Limitada selección de puertos, Bajo brillo y contraste LCD, Saturación de color apagada, Rendimiento algo inferior desenchufado, Gestión térmica restrictiva que lleva a ralentizar bajo carga, Velicodad de escritura limitada del SSD, Du...
87%
teknikop.com
Updated:
2016-03-26 14:33:43
Sin duda Lenovo seguirá siendo el mayor vendedor de portátiles este año, dispositivos como el Lenovo Thinkpad X1 Carbon son el motivo principal de porque Lenovo mantiene el número uno, ya que estamos ante un producto de calidad y potente.No tienes que esp...
Bottom line Que deciros tras quedarme con las miel en los labios y volver a mi Lenogo G580, que si que mi portátil es potente con su i7, sus 8 GB de RAM, y su teclado completo que fue una de las principales caracterísitcas que me hizo decantarme por el, pero donde ll...
0%
notebookcheck.org
Updated:
2016-10-22 03:30:35
Huella de carbono. Comparamos nuestro segundo modelo más asequible Core i5 FHD frente al más caro Core i7 WQHD para ver si merece la pena ahorrarse unos duros por menos pixels y menos potencia...
Good sin ralentización CPU o GPU en batería, teclado y touchpad excelentes, diseño delgado; potente chasis, aguante de batería respetable, mantenimiento fácil, retroiluminación más brillante, soporta WWAN, ventiladores silenciosos, sin PWM...
Bad incapaz de mantener velocidades Turbo Boost máximas, Espectro de color más escaso que el modelo WQHD, las bisagras podrían ser más tensas, imán de huellas, sin USB Type-C, carga lenta, RAM soldada, caro...
90%
notebookcheck.org
Updated:
2016-10-22 03:30:35
Más delgado imposible. La tercera generación del ThinkPad X1 Carbon ya era de los portátiles de 14" más delgados y ligeros del mercado. En la cuarta generación, Lenovo reduce el peso a menos de 1.2 kg. Hemos comprobado cómo afecta esto a las temperaturas...
Good carcasa ultra ligera y delgada, dispositivos de entrada excelentes, veloces conexiones inalámbricas, display de alta resolución y ángulo de visión estable, alto rendimiento de sistema, ruido de sistema y temperatura bajos, buen aguante de batería, 3 años...
Bad bisagras ligeramente inestables, LAN sólo por adaptador, sin USB Type C, apenas hay opciones de mejora, carísimo...
89%