location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Portátil 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
HP Check ‘HP’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
430 G3
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
Z2Y54EAX4/99589317
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por HP: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 114032
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 09 Mar 2024 14:04:25
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Portátil 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Plata
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 33,8 cm (13.3") HD 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB Unidad de disco duro
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet 10,100,1000 Mbit/s Bluetooth 4.2
  • - Ión de litio 40 Wh 45 W
  • - Windows 10 Pro 64 bits
Más>>>
Descripción corta, sumario HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Portátil 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata:
Este corto sumario de la ficha técnica de HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Portátil 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

HP ProBook 430 G3, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 Pixeles, 4 GB, 500 GB

Descripción larga, sumario HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Portátil 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata:
Este es un sumario largo autogenarado de HP ProBook 430 G3 Intel® Core™ i5 i5-6200U Portátil 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

HP ProBook 430 G3. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: Intel® Core™ i5, Modelo del procesador: i5-6200U, Frecuencia del procesador: 2,3 GHz. Diagonal de la pantalla: 33,8 cm (13.3"), Tipo HD: HD, Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 4 GB, Tipo de memoria interna: DDR4-SDRAM. Capacidad total de almacenaje: 500 GB, Unidad de almacenamiento: Unidad de disco duro. Modelo de adaptador gráfico incorporado: Intel® HD Graphics 520. Sistema operativo instalado: Windows 10 Pro. Color del producto: Plata

Diseño
Tipo de producto *
Portátil
Color del producto *
Plata
Factor de forma *
Concha
País de origen
China
Exhibición
Diagonal de la pantalla *
33,8 cm (13.3")
Resolución de la pantalla *
1366 x 768 Pixeles
Pantalla táctil *
No
Tipo HD
HD
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™ i5
Generación del procesador
6ª generación de procesadores Intel® Core™ i5
Modelo del procesador *
i5-6200U
Número de núcleos de procesador
2
Número de hilos de ejecución
4
Frecuencia del procesador turbo
2,8 GHz
Frecuencia del procesador *
2,3 GHz
System bus data transfer rate
4 GT/s
Caché del procesador
3 MB
Tipo de cache en procesador
Smart Cache
Socket de procesador
LGA 1356 (Zócalo B2)
Litografía del procesador
14 nm
Modo de procesador operativo
64 bits
Serie del procesador
Procesador Intel Core i5-6200
Procesador nombre en clave
Skylake
Tipos de bus
QPI
Escalonamiento
D1
Potencia de diseño térmico (TDP)
15 W
Frecuencia de potencia de diseño térmico configurable-alta
2,4 GHz
Potencia de diseño térmico configurable-alta
25 W
Potencia de diseño térmico configurable-baja
7,5 W
Frecuencia de potencia de diseño térmico configurable-baja
0,8 GHz
Intersección T
100 °C
Número máximo de buses PCI Express
12
Versión de entradas de PCI Express
3.0
Configuraciones PCI Express
1x4, 4x1
ECC que admite el procesador
No
Memoria
Memoria interna *
4 GB
Tipo de memoria interna
DDR4-SDRAM
Velocidad de memoria del reloj
2133 MHz
Disposición de la memoria
1 x 4 GB
Ranuras de memoria
2x SO-DIMM
Memoria interna máxima *
16 GB
Medios de almacenaje
Capacidad total de almacenaje *
500 GB
Unidad de almacenamiento *
Unidad de disco duro
Capacidad total de HDD
500 GB
Número de HDDs instalados
1
Capacidad del HDD
500 GB
Interfaz del HDD
SATA
Velocidad de rotación del HDD
7200 RPM
Tipo de unidad óptica *
No
Tarjeta de lectura integrada
Yes
Tarjetas de memoria compatibles
SD, SDHC, SDXC
Gráficos
Modelo de adaptador de gráficos discretos *
No disponible
Adaptador gráfico incorporado *
Yes
Adaptador de gráficos discreto *
No
Familia de adaptador gráfico incorporado
Intel® HD Graphics
Modelo de adaptador gráfico incorporado *
Intel® HD Graphics 520
Frecuencia base de gráficos incorporada
300 MHz
Frecuencia dinámica (máx) de adaptador gráfico incorporado
1000 MHz
Memoria máxima de adaptador de gráfico incorporado
1,74 GB
Versión DirectX de adaptador gráfico incorporado
12.0
Versión OpenGL de adaptador gráfico incorporado
4.4
ID de adaptador gráfico incorporado
1916
Audio
Sistema de audio
DTS Studio Sound
Número de altavoces incorporados
2
Micrófono incorporado
Yes
Cámara fotográfica
Cámara frontal
Yes
Conexión
Wifi
Yes
Estándar Wi-Fi *
Wi-Fi 5 (802.11ac)
Wi-Fi estándares
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet
Yes
Ethernet LAN, velocidad de transferencia de datos
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versión de Bluetooth
4.2
Puertos e Interfaces
Cantidad de puertos USB 2.0 *
1
Puertos e Interfaces
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Ethernet LAN (RJ-45) cantidad de puertos
1
Número de puertos HDMI *
1
Cantidad de puertos VGA (D-Sub)
1
Combo de salida de auriculares / micrófono del puerto
Yes
Tipo de puerto de carga
Toma de entrada de CC
Teclado
Dispositivo apuntador
Touchpad
Teclado numérico *
No
Teclado resistente a líquidos
Yes
Teclado de tamaño completo
Yes
Software
Arquitectura del sistema operativo
64 bits
Sistema operativo instalado *
Windows 10 Pro
Características especiales del procesador
Wireless Display de Intel® (Intel® WiDi)
Yes
Tecnología My WiFi de Intel® (Intel® MWT)
Yes
Tecnología Intel® Smart Response
Yes
Tecnología de protección de identidad de Intel® (Intel® IPT)
Yes
Intel Hyper-Threading
Yes
Tecnología Intel® Turbo Boost
2.0
Intel® Advantage de Pequeños Negocios (Intel® SBA)
Yes
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel® (Intel® CVT HD)
Yes
Tecnología Intel® Clear Video
Yes
Intel® Tecnología InTru™ 3D
Yes
Intel® Insider™
Yes
Tecnología Intel® Quick Sync Video
Yes
Flex Memory Access de Intel®
Yes
Caché Intel®igente de Intel®
Yes
Intel® AES Nuevas instrucciones (Intel® AES-NI)
Yes
Tecnología Trusted Execution de Intel®
No
Intel® Enhanced Halt State
Yes
VT-x de Intel® con Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Programa de Plataforma de Imagen Estable de Intel® (SIPP)
No
Intel® OS Guard
Yes
Extensiones de protección de software Intel® (Intel® SGX)
Yes
Intel® Clear Video Technology for MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estados de inactividad
Yes
Tecnología Thermal Monitoring de Intel
Yes
Tamaño del CPU
42 X 24 mm
Set de instrucciones soportadas
SSE4.1, SSE4.2, AVX 2.0
código de procesador
SR2EY
Configuración de CPU (máximo)
1
Opciones integradas disponibles
No
Litografía de IMC y Gráficos
14 nm
Tecnología de virtualización de Intel® para E / S dirigida (VT-d)
Yes
Versión de Intel® Identity Protection Technology
1,00
Versión de Intel® Smart Response Technology
1,00
Versión del programa Intel® de plataforma de imagen estable
0,00
Versión de Intel® Secure Key Technology
1,00
Versión de Intel® Small Business Advantage (SBA)
1,00
Versión Intel® TSX-NI
1,00
Tecnología de virtualización Intel® (VT-x)
Yes
Procesador ARK ID
88193
Procesador libre de conflictos
Yes
Batería
Tecnología de batería
Ión de litio
Número de celdas de batería
4
Capacidad de batería *
40 Wh
Control de energía
Potencia de adaptador AC
45 W
Seguridad
Ranura para cable de seguridad
Yes
Lector de huella digital
Yes
Módulo de plataforma confiable (TPM)
Yes
Sostenibilidad
Certificados de sostenibilidad
ENERGY STAR
Peso y dimensiones
Ancho
326 mm
Profundidad
233,5 mm
Altura (frente)
1,99 cm
Altura (posterior)
2,09 cm
Peso *
1,5 kg
Source Testseek summary Average rating
Opiniones
Updated:
2018-02-25 06:19:16
Es ha coleccionado 12 opiniones de expertos para HP ProBook 430 G3 Portátil 33,8 cm (13.3") HD Intel® Core™ i5 i5-6200U 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Plata y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%